Infineon Technologies AG AC-DC LED Driver IC IRS2982S

Description
LED/SMPS Flyback Control IC Benefits High voltage fast startup Voltage mode control Critical-conduction / transition mode operation High power factor Constant voltage / current regulation Minimum off time (DCM at light load) Burst mode operation at very light load Cycle by cycle over-current protection Open load over voltage protection Micro-power startup (50µA) Low quiescent current Latch immunity and ESD protection Noise immunity Potential Applications Lighting LED Applications Connected and smart lighting for IoT Edge computing LED strips and signage Designers who used this product also designed with IPD530N15N3 G | N-Channel Power MOSFET CDM10VD | LED Dimming Interface IC BCR421U | Linear LED Driver IC BSS127 | Small signal/small power MOSFET IPD530N15N3 G | N-Channel Power MOSFET CDM10VD | LED Dimming Interface IC BCR421U | Linear LED Driver IC BSS127 | Small signal/small power MOSFET IPD530N15N3 G | N-Channel Power MOSFET CDM10VD | LED Dimming Interface IC BCR421U | Linear LED Driver IC BSS127 | Small signal/small power MOSFET
Request a Quote Datasheet
Description
LED/SMPS Flyback Control IC Benefits High voltage fast startup Voltage mode control Critical-conduction / transition mode operation High power factor Constant voltage / current regulation Minimum off time (DCM at light load) Burst mode operation at very light load Cycle by cycle over-current protection Open load over voltage protection Micro-power startup (50µA) Low quiescent current Latch immunity and ESD protection Noise immunity Potential Applications Lighting LED Applications Connected and smart lighting for IoT Edge computing LED strips and signage Designers who used this product also designed with IPD530N15N3 G | N-Channel Power MOSFET CDM10VD | LED Dimming Interface IC BCR421U | Linear LED Driver IC BSS127 | Small signal/small power MOSFET IPD530N15N3 G | N-Channel Power MOSFET CDM10VD | LED Dimming Interface IC BCR421U | Linear LED Driver IC BSS127 | Small signal/small power MOSFET IPD530N15N3 G | N-Channel Power MOSFET CDM10VD | LED Dimming Interface IC BCR421U | Linear LED Driver IC BSS127 | Small signal/small power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC LED Driver IC - IRS2982S - Infineon Technologies AG
Neubiberg, Germany
AC-DC LED Driver IC
IRS2982S
AC-DC LED Driver IC IRS2982S
LED/SMPS Flyback Control IC Benefits High voltage fast startup Voltage mode control Critical-conduction / transition mode operation High power factor Constant voltage / current regulation Minimum off time (DCM at light load) Burst mode operation at very light load Cycle by cycle over-current protection Open load over voltage protection Micro-power startup (50µA) Low quiescent current Latch immunity and ESD protection Noise immunity Potential Applications Lighting LED Applications Connected and smart lighting for IoT Edge computing LED strips and signage Designers who used this product also designed with IPD530N15N3 G | N-Channel Power MOSFET CDM10VD | LED Dimming Interface IC BCR421U | Linear LED Driver IC BSS127 | Small signal/small power MOSFET IPD530N15N3 G | N-Channel Power MOSFET CDM10VD | LED Dimming Interface IC BCR421U | Linear LED Driver IC BSS127 | Small signal/small power MOSFET IPD530N15N3 G | N-Channel Power MOSFET CDM10VD | LED Dimming Interface IC BCR421U | Linear LED Driver IC BSS127 | Small signal/small power MOSFET

LED/SMPS Flyback Control IC

Benefits

  • High voltage fast startup
  • Voltage mode control
  • Critical-conduction / transition mode operation
  • High power factor
  • Constant voltage / current regulation
  • Minimum off time (DCM at light load)
  • Burst mode operation at very light load
  • Cycle by cycle over-current protection
  • Open load over voltage protection
  • Micro-power startup (50µA)
  • Low quiescent current
  • Latch immunity and ESD protection
  • Noise immunity

Potential Applications

  • Lighting LED

Applications

  • Connected and smart lighting for IoT
  • Edge computing
  • LED strips and signage

Designers who used this product also designed with


  • IPD530N15N3 G |
    N-Channel Power MOSFET
  • CDM10VD |
    LED Dimming Interface IC
  • BCR421U |
    Linear LED Driver IC
  • BSS127 |
    Small signal/small power MOSFET
  • IPD530N15N3 G |
    N-Channel Power MOSFET
  • CDM10VD |
    LED Dimming Interface IC
  • BCR421U |
    Linear LED Driver IC
  • BSS127 |
    Small signal/small power MOSFET
  • IPD530N15N3 G |
    N-Channel Power MOSFET
  • CDM10VD |
    LED Dimming Interface IC
  • BCR421U |
    Linear LED Driver IC
  • BSS127 |
    Small signal/small power MOSFET
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category LED Drivers
Product Number IRS2982S
Product Name AC-DC LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Input Voltage 2.9 to 40 volts
Number of Channels 2 #
Package Type Bulk
View Details
LITIX™ - Automotive LED Driver IC, LITIX™ Basic - TLD1313EL - Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 60 milliamps
Number of Channels 3 #
View Details
2 suppliers
PMIC - LED Drivers - BAG21XUMA2 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers