Infineon Technologies AG Power Management - Specialized IRS25751LTRPBF

Description
High-Voltage Start-Up PMIC SOT-23-5
Description
High-Voltage Start-Up PMIC SOT-23-5
Datasheet
Datasheet Summary
Powered by GS/AI

The IRS25751LTRPBF is a high-voltage start-up integrated circuit (IC) designed for applications requiring initial supply starting current from a high-voltage bus, capable of handling voltages up to 480V. It provides a constant output current of 4.5mA during start-up and features an ultra-low standby current of 2.5µA when off. The IC includes a fixed lower threshold of 4.2V, programmability for the upper turn-off threshold, and an ENN input for enhanced control. Additional protective features include over-temperature shutdown and integrated ESD protection on all pins, ensuring robust operation in demanding environments. The device is housed in a compact 5-pin SOT-23 package, making it suitable for various applications such as low standby power circuits and general-purpose switched mode power electronics.

Datasheet Summary
Powered by GS/AI

The IRS25751LTRPBF is a high-voltage start-up integrated circuit (IC) designed for applications requiring initial supply starting current from a high-voltage bus, capable of handling voltages up to 480V. It provides a constant output current of 4.5mA during start-up and features an ultra-low standby current of 2.5µA when off. The IC includes a fixed lower threshold of 4.2V, programmability for the upper turn-off threshold, and an ENN input for enhanced control. Additional protective features include over-temperature shutdown and integrated ESD protection on all pins, ensuring robust operation in demanding environments. The device is housed in a compact 5-pin SOT-23 package, making it suitable for various applications such as low standby power circuits and general-purpose switched mode power electronics.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - IRS25751LTRPBF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
IRS25751LTRPBF
Power Management - Specialized IRS25751LTRPBF
High-Voltage Start-Up PMIC SOT-23-5

High-Voltage Start-Up PMIC SOT-23-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number IRS25751LTRPBF
Product Name Power Management - Specialized
Type SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901620P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details