Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IRS2552DSPBF IRS2552DSPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047832-IRS2552DSPBF Packaging: Tube/Rail Type: CCFL/EEFL Controller Mounting: SMD (SMT) Frequency: 39kHz to 69kHz Dimming: Yes Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047832-IRS2552DSPBF Packaging: Tube/Rail Type: CCFL/EEFL Controller Mounting: SMD (SMT) Frequency: 39kHz to 69kHz Dimming: Yes Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IRS2552DSPBF
IRS2552DSPBF
PMIC - PMIC - Lighting, Ballast Controllers - IRS2552DSPBF IRS2552DSPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047832-IRS2552DSPBF Packaging: Tube/Rail Type: CCFL/EEFL Controller Mounting: SMD (SMT) Frequency: 39kHz to 69kHz Dimming: Yes Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047832-IRS2552DSPBF
Packaging: Tube/Rail
Type: CCFL/EEFL Controller
Mounting: SMD (SMT)
Frequency: 39kHz to 69kHz
Dimming: Yes
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 11.5 V to 16.6 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IRS2552DSPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IRS2552DSPBF
PMIC - Lighting, Ballast Controllers IRS2552DSPBF
IC CCFL/EEFL CNTRL 69KHZ 16SOIC

IC CCFL/EEFL CNTRL 69KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IRS2552DSPBF IRS2552DSPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IRS2552DSPBF PMIC - Lighting, Ballast Controllers
Controller Type CCFL/EEFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM102 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 2848556 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS146 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 24 V ac
View Details