Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IRS2552DPBF IRS2552DPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047831-IRS2552DPBF Packaging: Tube/Rail Type: CCFL/EEFL Controller Mounting: Through Hole Frequency: 39kHz to 69kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047831-IRS2552DPBF Packaging: Tube/Rail Type: CCFL/EEFL Controller Mounting: Through Hole Frequency: 39kHz to 69kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IRS2552DPBF
IRS2552DPBF
PMIC - PMIC - Lighting, Ballast Controllers - IRS2552DPBF IRS2552DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047831-IRS2552DPBF Packaging: Tube/Rail Type: CCFL/EEFL Controller Mounting: Through Hole Frequency: 39kHz to 69kHz Dimming: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-DIP Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1047831-IRS2552DPBF
Packaging: Tube/Rail
Type: CCFL/EEFL Controller
Mounting: Through Hole
Frequency: 39kHz to 69kHz
Dimming: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-DIP
Supply Voltage - Operating: 11.5 V to 16.6 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IRS2552DPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IRS2552DPBF
PMIC - Lighting, Ballast Controllers IRS2552DPBF
IC CCFL/EEFL CNTRL 69KHZ 16DIP

IC CCFL/EEFL CNTRL 69KHZ 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IRS2552DPBF IRS2552DPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IRS2552DPBF PMIC - Lighting, Ballast Controllers
Controller Type CCFL/EEFL Controller
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2848556 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
DMX OPERATOR II - DMX BOARD - 512 Operator II - LED Cool Lights
Specs
Lamp Type LED Lamps
Voltage 115/120V; International Voltages; AC 110-120V/60Hz, AC 220-240V/ 50Hz
View Details
Flasher and Tower Lighting Controls - FS491 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type LED Lamps
Voltage 120 - 240 V ac
View Details