Infineon Technologies AG PMIC - PMIC - PFC (Power Factor Correction) - IRS2548DSTRPBF IRS2548DSTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188807-IRS2548DSTRP BF Packaging: Tape and Reel Mounting Style: SMD Mode: Continuous Conduction (CCM) Current - Startup: 250μA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: IRS2548DSPBF Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 11.5V ~ 16.6V Switching Frequency: 42.5kHz ~ 46.5kHz
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188807-IRS2548DSTRP BF Packaging: Tape and Reel Mounting Style: SMD Mode: Continuous Conduction (CCM) Current - Startup: 250μA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: IRS2548DSPBF Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 11.5V ~ 16.6V Switching Frequency: 42.5kHz ~ 46.5kHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - PFC (Power Factor Correction) - IRS2548DSTRPBF - 1188807-IRS2548DSTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - PFC (Power Factor Correction) - IRS2548DSTRPBF
1188807-IRS2548DSTRPBF
PMIC - PMIC - PFC (Power Factor Correction) - IRS2548DSTRPBF 1188807-IRS2548DSTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188807-IRS2548DSTRP BF Packaging: Tape and Reel Mounting Style: SMD Mode: Continuous Conduction (CCM) Current - Startup: 250μA Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -25°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Family Part Number: IRS2548DSPBF Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year) Supply Voltage (V): 11.5V ~ 16.6V Switching Frequency: 42.5kHz ~ 46.5kHz

Manufacturer: Infineon Technologies
Win Source Part Number: 1188807-IRS2548DSTRPBF
Packaging: Tape and Reel
Mounting Style: SMD
Mode: Continuous Conduction (CCM)
Current - Startup: 250μA
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: IRS2548DSPBF
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Supply Voltage (V): 11.5V ~ 16.6V
Switching Frequency: 42.5kHz ~ 46.5kHz

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1188807-IRS2548DSTRPBF
Product Name PMIC - PMIC - PFC (Power Factor Correction) - IRS2548DSTRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LM3492HC-Q1 Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator - LM3492HCQMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 65 volts
Output Voltage 65 volts
View Details
7 suppliers
PMIC - LED Drivers - LM3409N/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LED Driver ICs - 2060171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 1500 milliamps
View Details