LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SOIC
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SOIC
IC LED DRIVER CTRLR PWM 8SOIC Product overview: IRS25411STRPBF from Infineon Technologies is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IRS25411STRPBF can be used for catalog matching and distributor lookup.
IC LED DRIVER CTRLR DIM 8SOIC
LED CONTROLLER, BUCK, SOIC-8; Device Topology:Buck (Step Down); No. of Outputs:1Outputs; Output Current:700mA; Output Voltage:16.6V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Voltage Min:8V; Input Voltage Max:16.6V; Switching RoHS Compliant: Yes
IC LED DRIVER CTRLR PWM 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | IRS25411STRPBFCT-ND | 137-IRS25411STRPBF | IRS25411STRPBF | 49AC0339 | IRS25411STRPBF |
| Product Name | LED Drivers | LED Driver IC | PMIC - LED Drivers | Led Controller, Buck, Soic-8; Device Topology Infineon | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8 to 16.6 volts | 8 to 16.6 volts | 8 to 16.6 volts | 8 to 16.6 volts | |
| Features | RoHS Compliant | RoHS Compliant | |||
| Number of Channels | 1 # |