Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers IRS2526DSPBF

Description
Win Source Part Number: 1065669-IRS2526DSPBF Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers Type: Ballast Controller Package: Tube Standard Package: 95 Mounting: SMD (SMT) Dimming: No Voltage - Supply: 12V ~ 15V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Alternative Parts (Cross-Reference): IRS2526DSPBFIRS2526D SPBF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001553388 Base Product Number: IRS2526DSPBF Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065669-IRS2526DSPBF Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers Type: Ballast Controller Package: Tube Standard Package: 95 Mounting: SMD (SMT) Dimming: No Voltage - Supply: 12V ~ 15V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Alternative Parts (Cross-Reference): IRS2526DSPBFIRS2526D SPBF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001553388 Base Product Number: IRS2526DSPBF Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers
IRS2526DSPBF
Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers IRS2526DSPBF
Win Source Part Number: 1065669-IRS2526DSPBF Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers Type: Ballast Controller Package: Tube Standard Package: 95 Mounting: SMD (SMT) Dimming: No Voltage - Supply: 12V ~ 15V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Alternative Parts (Cross-Reference): IRS2526DSPBFIRS2526D SPBF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001553388 Base Product Number: IRS2526DSPBF Product Status: Obsolete

Win Source Part Number: 1065669-IRS2526DSPBF
Category: Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers
Type: Ballast Controller
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Dimming: No
Voltage - Supply: 12V ~ 15V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Alternative Parts (Cross-Reference): IRS2526DSPBFIRS2526DSPBF.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001553388
Base Product Number: IRS2526DSPBF
Product Status: Obsolete

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IRS2526DSPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IRS2526DSPBF
PMIC - Lighting, Ballast Controllers IRS2526DSPBF
IC BALLAST CNTRL 8SOIC

IC BALLAST CNTRL 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IRS2526DSPBF IRS2526DSPBF
Product Name Integrated Circuits (ICs) - PMIC - Lighting, Ballast Controllers PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

LEDPro™ Multi-Location Dimmer Switch - EDM25BM - Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 707229 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details