Infineon Technologies AG PMIC - PMIC - Gate Drivers - IRS2509STRPBF IRS2509STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069795-IRS2509STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 150ns, 50ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069795-IRS2509STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 150ns, 50ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - IRS2509STRPBF - 069795-IRS2509STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - IRS2509STRPBF
069795-IRS2509STRPBF
PMIC - PMIC - Gate Drivers - IRS2509STRPBF 069795-IRS2509STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069795-IRS2509STRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: IGBT, N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 200mA, 350mA High Side Voltage - Max (Bootstrap): 600V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 10 V to 20 V Rise and Fall Time: 150ns, 50ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069795-IRS2509STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 150ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069795-IRS2509STRPBF
Product Name PMIC - PMIC - Gate Drivers - IRS2509STRPBF
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDL05I06PFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type SO-8; PG-DSO-8
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910022SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD87312Q3E Dual 30-V N-Channel NexFET Power MOSFETs - CSD87312Q3E - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0380 ohms
View Details
8 suppliers