Manufacturer: Infineon Technologies
Win Source Part Number: 141284-IRS2334STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: 3-Phase
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 6
Gate Type: IGBT, N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.5V
Current - Peak Output (Source, Sink): 200mA, 350mA
High Side Voltage - Max (Bootstrap): 600V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SOIC
Supply Voltage - Operating: 10 V to 20 V
Rise and Fall Time: 125ns, 50ns
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 141284-IRS2334STRPBF |
| Product Name | PMIC - PMIC - Gate Drivers - IRS2334STRPBF |
| Polarity | N-Channel |