Infineon Technologies AG IRS2330DSTRPBF

Description
Buffer/Inverter Based MOSFET Driver, PDSO28
Request a Quote
Description
Buffer/Inverter Based MOSFET Driver, PDSO28
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IRS2330D is a high-voltage, three-phase bridge driver with integrated bootstrap diodes, designed to drive N-channel MOSFETs or IGBTs in motor control and inverter applications. It operates with a floating supply voltage up to 600 V and a gate drive supply range of 10 V to 20 V. The device features matched propagation delays of 0.7 µs and a typical deadtime of 2.0 µs. It includes undervoltage lockout, over-current shutdown, and cross-conduction prevention logic. The 28-lead SOIC package supports 3.3 V logic inputs and provides an integrated operational amplifier for current sensing. Outputs are in phase with inputs, and an open-drain FAULT signal indicates shutdown conditions.

Datasheet Summary
Powered by GS/AI

The IRS2330D is a high-voltage, three-phase bridge driver with integrated bootstrap diodes, designed to drive N-channel MOSFETs or IGBTs in motor control and inverter applications. It operates with a floating supply voltage up to 600 V and a gate drive supply range of 10 V to 20 V. The device features matched propagation delays of 0.7 µs and a typical deadtime of 2.0 µs. It includes undervoltage lockout, over-current shutdown, and cross-conduction prevention logic. The 28-lead SOIC package supports 3.3 V logic inputs and provides an integrated operational amplifier for current sensing. Outputs are in phase with inputs, and an open-drain FAULT signal indicates shutdown conditions.

Suppliers

Company
Product
Description
Supplier Links
 - IRS2330DSTRPBF - Rochester Electronics
Newburyport, MA, United States
Buffer/Inverter Based MOSFET Driver, PDSO28

Buffer/Inverter Based MOSFET Driver, PDSO28

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRS2330DSTRPBF
Package Type SOIC28WB
Unlock Full Specs
to access all available technical data

Similar Products

650V 6.2A TO-252 MOSFET Transistor - 285-6N60C - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 74000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Advanced Linear Devices, Inc.
View Details
40 V, N-channel Trench MOSFET - BUK6D23-40EZ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 19000 milliamps
View Details