Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IRS2166DSTRPBF IRS2166DSTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047777-IRS2166DSTRP BF Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 40kHz to 46kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1047777-IRS2166DSTRP BF Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 40kHz to 46kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IRS2166DSTRPBF
IRS2166DSTRPBF
PMIC - PMIC - Lighting, Ballast Controllers - IRS2166DSTRPBF IRS2166DSTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1047777-IRS2166DSTRP BF Packaging: Reel - TR Type: PFC/Ballast Controller Mounting: SMD (SMT) Frequency: 40kHz to 46kHz Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 11.5 V to 16.6 V Operating Supply Current: 20mA Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 1047777-IRS2166DSTRPBF
Packaging: Reel - TR
Type: PFC/Ballast Controller
Mounting: SMD (SMT)
Frequency: 40kHz to 46kHz
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 11.5 V to 16.6 V
Operating Supply Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IRS2166DSTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IRS2166DSTRPBF
PMIC - Lighting, Ballast Controllers IRS2166DSTRPBF
IC PFC/BALLAST CNTL 46KHZ 16SOIC

IC PFC/BALLAST CNTL 46KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IRS2166DSTRPBF IRS2166DSTRPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IRS2166DSTRPBF PMIC - Lighting, Ballast Controllers
Controller Type PFC/Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 8493835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
DM17 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required with Haptic Feedback at 50% Brightness - DM17 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details