Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IRS2158DPBF IRS2158DPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188768-IRS2158DPBF Packaging: Tube Type: Fluorescent Lamp Controller Mounting Style: Through Hole Frequency: 43.7kHz ~ 48.3kHz Supply Current: 10mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: IRS2158DPBF Manufacturer Pack Quantity: 25 MSL Level: 2 (1 Year) Supply Voltage (V): 11.5V ~ 16.6V
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188768-IRS2158DPBF Packaging: Tube Type: Fluorescent Lamp Controller Mounting Style: Through Hole Frequency: 43.7kHz ~ 48.3kHz Supply Current: 10mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: IRS2158DPBF Manufacturer Pack Quantity: 25 MSL Level: 2 (1 Year) Supply Voltage (V): 11.5V ~ 16.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IRS2158DPBF
IRS2158DPBF
PMIC - PMIC - Lighting, Ballast Controllers - IRS2158DPBF IRS2158DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188768-IRS2158DPBF Packaging: Tube Type: Fluorescent Lamp Controller Mounting Style: Through Hole Frequency: 43.7kHz ~ 48.3kHz Supply Current: 10mA Dimming: Yes Categories: Integrated Circuits Supplier Device Package: 16-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.irf.com Manufacturer Package: 16-DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: IRS2158DPBF Manufacturer Pack Quantity: 25 MSL Level: 2 (1 Year) Supply Voltage (V): 11.5V ~ 16.6V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188768-IRS2158DPBF
Packaging: Tube
Type: Fluorescent Lamp Controller
Mounting Style: Through Hole
Frequency: 43.7kHz ~ 48.3kHz
Supply Current: 10mA
Dimming: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 16-DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: IRS2158DPBF
Manufacturer Pack Quantity: 25
MSL Level: 2 (1 Year)
Supply Voltage (V): 11.5V ~ 16.6V

Buy Now
PMIC - Lighting, Ballast Controllers - IRS2158DPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IRS2158DPBF
PMIC - Lighting, Ballast Controllers IRS2158DPBF
IC FLRSCT LAMP CTR 48.3KHZ 16DIP

IC FLRSCT LAMP CTR 48.3KHZ 16DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IRS2158DPBF IRS2158DPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IRS2158DPBF PMIC - Lighting, Ballast Controllers
Controller Type Fluorescent Lamp Controller
Unlock Full Specs
to access all available technical data

Similar Products

EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Lighting Controllers - 736225 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
View Details
 - WIRELESS DMX CONTROLLER - LED Cool Lights
Specs
Lamp Type LED Lamps
View Details
Flasher and Tower Lighting Controls - FS146 - Littelfuse, Inc.
Specs
Application Airports; Industrial
Lamp Type Incandescent Lamps
Voltage 24 V ac
View Details