Infineon Technologies AG PMIC - PMIC - Lighting, Ballast Controllers - IRS21571DSTRPBF IRS21571DSTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 122029-IRS21571DSTRP BF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 43.7kHz to 48.3kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 11.5 V to 15.6 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 122029-IRS21571DSTRP BF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 43.7kHz to 48.3kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 11.5 V to 15.6 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - IRS21571DSTRPBF
IRS21571DSTRPBF
PMIC - PMIC - Lighting, Ballast Controllers - IRS21571DSTRPBF IRS21571DSTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 122029-IRS21571DSTRP BF Packaging: Reel - TR Type: Ballast Controller Mounting: SMD (SMT) Frequency: 43.7kHz to 48.3kHz Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 11.5 V to 15.6 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Infineon Technologies
Win Source Part Number: 122029-IRS21571DSTRPBF
Packaging: Reel - TR
Type: Ballast Controller
Mounting: SMD (SMT)
Frequency: 43.7kHz to 48.3kHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 11.5 V to 15.6 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
PMIC - Lighting, Ballast Controllers - IRS21571DSTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
IRS21571DSTRPBF
PMIC - Lighting, Ballast Controllers IRS21571DSTRPBF
IC BALLAST CNTRL 48.3KHZ 16SOIC

IC BALLAST CNTRL 48.3KHZ 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number IRS21571DSTRPBF IRS21571DSTRPBF
Product Name PMIC - PMIC - Lighting, Ballast Controllers - IRS21571DSTRPBF PMIC - Lighting, Ballast Controllers
Controller Type Ballast Controller
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Controllers - 2848555 - RS Components, Ltd.
Specs
Controller Type Dimming Controller
Mounting Wall/Ceiling
View Details
EDM23 Push Button Dimmer - EDM23 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details