Infineon Technologies AG Evaluation and Demonstration Boards and Kits IRPLDIM4E

Description
IRS2530D Ballast Control Opto/Lighting Evaluation Board
Request a Quote Datasheet
Description
IRS2530D Ballast Control Opto/Lighting Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - IRPLDIM4E-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
IRPLDIM4E-ND
Evaluation and Demonstration Boards and Kits IRPLDIM4E-ND
IRS2530D Ballast Control Opto/Lighting Evaluation Board

IRS2530D Ballast Control Opto/Lighting Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - IRPLDIM4E - 772707-IRPLDIM4E - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - IRPLDIM4E
772707-IRPLDIM4E
Evaluation and Demonstration Boards and Kits - IRPLDIM4E 772707-IRPLDIM4E
Manufacturer: Infineon Technologies Win Source Part Number: 772707-IRPLDIM4E Main Purpose: Lighting, Ballast Control Supplied Contents: Board(s) Primary Attributes: 26W, Dimmable, 220 VAC Embedded: No Utilized IC / Part: IRS2530D Secondary Attributes: Filament Preheat, Auto-Reset, Open Filament, No-Lamp, Brownout Protection Family Name: 39661 Categories: Development Boards, Kits, Programmers ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 772707-IRPLDIM4E
Main Purpose: Lighting, Ballast Control
Supplied Contents: Board(s)
Primary Attributes: 26W, Dimmable, 220 VAC
Embedded: No
Utilized IC / Part: IRS2530D
Secondary Attributes: Filament Preheat, Auto-Reset, Open Filament, No-Lamp, Brownout Protection
Family Name: 39661
Categories: Development Boards, Kits, Programmers
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - IRPLDIM4E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
IRPLDIM4E
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits IRPLDIM4E
KIT DES BALLAST 26W IRS2530D

KIT DES BALLAST 26W IRS2530D

Supplier's Site
Sheung Wan, Hong Kong
Power Management IC Development Tools
IRPLDIM4E
Power Management IC Development Tools IRPLDIM4E
Power Management IC Development Tools Miniature Dimmable 26W Ballast dsgn kit

Power Management IC Development Tools Miniature Dimmable 26W Ballast dsgn kit

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number IRPLDIM4E-ND 772707-IRPLDIM4E IRPLDIM4E IRPLDIM4E
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - IRPLDIM4E Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits Power Management IC Development Tools
Category Developement Board Developement Board Developement Board Development Suite / Kit
Unlock Full Specs
to access all available technical data

Similar Products