Infineon Technologies AG Evaluation and Demonstration Boards and Kits IRMD22381Q

Description
IR22381Q / IR22381Q Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet
Description
IR22381Q / IR22381Q Motor Controller/Driver Power Management Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - IRMD22381Q-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
IRMD22381Q-ND
Evaluation and Demonstration Boards and Kits IRMD22381Q-ND
IR22381Q / IR22381Q Motor Controller/Driver Power Management Evaluation Board

IR22381Q / IR22381Q Motor Controller/Driver Power Management Evaluation Board

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - IRMD22381Q - 776965-IRMD22381Q - Win Source Electronics
Laguna Hills, CA, United States
Evaluation and Demonstration Boards and Kits - IRMD22381Q
776965-IRMD22381Q
Evaluation and Demonstration Boards and Kits - IRMD22381Q 776965-IRMD22381Q
Manufacturer: Infineon Technologies Win Source Part Number: 776965-IRMD22381Q Main Purpose: Power Management, Motor Control Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: 3-Ph, ACIM / BLAC, 380V @ 25A, With Brake, 1200V DC Bus Capable Embedded: No Utilized IC / Part: IR22381Q / IR22381Q Secondary Attributes: ECONO2-PIM IGBT Module Compatible Categories: Development Boards, Kits, Programmers Introduction Date: May 26, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776965-IRMD22381Q
Main Purpose: Power Management, Motor Control
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Primary Attributes: 3-Ph, ACIM / BLAC, 380V @ 25A, With Brake, 1200V DC Bus Capable
Embedded: No
Utilized IC / Part: IR22381Q / IR22381Q
Secondary Attributes: ECONO2-PIM IGBT Module Compatible
Categories: Development Boards, Kits, Programmers
Introduction Date: May 26, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - IRMD22381Q - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
IRMD22381Q
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits IRMD22381Q
BOARD DEMO IR22381Q MOTOR DRIVER

BOARD DEMO IR22381Q MOTOR DRIVER

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number IRMD22381Q-ND 776965-IRMD22381Q IRMD22381Q
Product Name Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits - IRMD22381Q Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305162 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CY8CKIT-028-SENSE - Infineon Technologies AG
Specs
Category Developement Board
Supported System Home entertainment ; Smart Home ; Home Appliances
View Details
4 suppliers
JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,HE1354,50 OHM,RAVON R72078 - TB-474+ - Mini-Circuits
Specs
Category Developement Board
View Details