IR22141SS Half H-Bridge Driver (External FET) Power Management Evaluation Board
Manufacturer: Infineon Technologies
Win Source Part Number: 776962-IRMD22141SS
Series: HVIC
Main Purpose: Power Management, Half H-Bridge Driver (External FET)
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Utilized IC / Part: IR22141SS
Family Name: IRMD22141SS
Categories: Development Boards, Kits, Programmers
Introduction Date: April 27, 2004
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
KIT DESIGN EVAL BOARD/IR22141SS
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | IRMD22141SS-ND | 776962-IRMD22141SS | IRMD22141SS |
| Product Name | Evaluation and Demonstration Boards and Kits | Evaluation and Demonstration Boards and Kits - IRMD22141SS | Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board | Developement Board | Developement Board |