Infineon Technologies AG PMIC - PMIC - Power Management - Specialized - IRMCF171TY IRMCF171TY

Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980933-IRMCF171TY Type: Integrated Circuit (IC) Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Categories: PMIC - Power Management - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Package Quantity: 2500
Request a Quote
Description
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980933-IRMCF171TY Type: Integrated Circuit (IC) Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Categories: PMIC - Power Management - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Package Quantity: 2500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - IRMCF171TY - 980933-IRMCF171TY - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - IRMCF171TY
980933-IRMCF171TY
PMIC - PMIC - Power Management - Specialized - IRMCF171TY 980933-IRMCF171TY
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980933-IRMCF171TY Type: Integrated Circuit (IC) Mounting: SMD (SMT) Operating Supply Voltage: 3.6 V Categories: PMIC - Power Management - Specialized Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8542390000 Package Quantity: 2500

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980933-IRMCF171TY
Type: Integrated Circuit (IC)
Mounting: SMD (SMT)
Operating Supply Voltage: 3.6 V
Categories: PMIC - Power Management - Specialized
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8542390000
Package Quantity: 2500

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 980933-IRMCF171TY
Product Name PMIC - PMIC - Power Management - Specialized - IRMCF171TY
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ460-T - 1011921-ACT8931AQJ460-T - Win Source Electronics
Specs
Output Options Inverting
IQ 65 µA
Supply Voltage 2.5 to 5.5 volts
View Details
Voltage Supervisors - 1690665 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active Low
View Details