Infineon Technologies AG Low Noise RF Transistors BFP640

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Noise RF Transistors - BFP640 - Infineon Technologies AG
Neubiberg, Germany
Low Noise RF Transistors
BFP640
Low Noise RF Transistors BFP640
Summary of Features High gain low noise RF transistor Provides outstanding performance for a wide range of wireless applications Ideal for CDMA and WLAN applications Outstanding noise figure F = 0.65 dB at 1.8 GHz ,Outstanding noise figure F = 1.2 dB at 6 GHz High maximum stable gain :Gms = 24 dB at 1.8 GHz Gold metallization for extra high reliability 70 GHz fT-Silicon Germanium technology Pb-free (RoHS compliant) package Designers who used this product also designed with BCR400W | RF Mosfet and Active Bias Controllers BAS70-07 | Schottky Diodes SPD07N60C3 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAT18-04 | Band Switching and RF Attenuation BGA427 | Multi-purpose LNAs BSP149 | N-Channel Depletion Mode MOSFET BSP452 | Classic PROFET™ 12V | Automotive Smart High-Side Switch BAR63-04W | Antenna Switch BSS314PE | Small Signal/Small Power MOSFET TLE4285G | Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear BAR66 | Antenna Switch BCR400W | RF Mosfet and Active Bias Controllers BAS70-07 | Schottky Diodes SPD07N60C3 | 500V-950V CoolMOS™ N-Channel Power MOSFET BAT18-04 | Band Switching and RF Attenuation BGA427 | Multi-purpose LNAs BSP149 | N-Channel Depletion Mode MOSFET BSP452 | Classic PROFET™ 12V | Automotive Smart High-Side Switch BAR63-04W | Antenna Switch 1 2 3

Summary of Features

  • High gain low noise RF transistor
  • Provides outstanding performance for a wide range of wireless applications
  • Ideal for CDMA and WLAN applications
  • Outstanding noise figure F = 0.65 dB at 1.8 GHz ,Outstanding noise figure F = 1.2 dB at 6 GHz
  • High maximum stable gain :Gms = 24 dB at 1.8 GHz
  • Gold metallization for extra high reliability
  • 70 GHz fT-Silicon Germanium technology
  • Pb-free (RoHS compliant) package

Designers who used this product also designed with


  • BCR400W |
    RF Mosfet and Active Bias Controllers
  • BAS70-07 |
    Schottky Diodes
  • SPD07N60C3 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BAT18-04 |
    Band Switching and RF Attenuation
  • BGA427 |
    Multi-purpose LNAs
  • BSP149 |
    N-Channel Depletion Mode MOSFET
  • BSP452 |
    Classic PROFET™ 12V | Automotive Smart High-Side Switch
  • BAR63-04W |
    Antenna Switch
  • BSS314PE |
    Small Signal/Small Power MOSFET
  • TLE4285G |
    Linear Voltage Regulators for Automotive Applications | OPTIREG™ linear
  • BAR66 |
    Antenna Switch
  • BCR400W |
    RF Mosfet and Active Bias Controllers
  • BAS70-07 |
    Schottky Diodes
  • SPD07N60C3 |
    500V-950V CoolMOS™ N-Channel Power MOSFET
  • BAT18-04 |
    Band Switching and RF Attenuation
  • BGA427 |
    Multi-purpose LNAs
  • BSP149 |
    N-Channel Depletion Mode MOSFET
  • BSP452 |
    Classic PROFET™ 12V | Automotive Smart High-Side Switch
  • BAR63-04W |
    Antenna Switch

1
2
3

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP640 - 094137-BFP640 - Win Source Electronics
Yishun, Singapore
TRANSISTORS - RF Transistors (BJT) - BFP640
094137-BFP640
TRANSISTORS - RF Transistors (BJT) - BFP640 094137-BFP640
Manufacturer: Infineon Technologies Win Source Part Number: 094137-BFP640 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 12.5dB Frequency - Transition: 40GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 0.65dB to 1.2dB @ 1.8GHz to 6GHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 50mA VCEO Maximum Collector-Emitter Breakdown Voltage: 4.5V Typical Gain (hFE) (Min): 110 @ 30mA, 3V Maximum Power Dissipation: 200mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 094137-BFP640
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 12.5dB
Frequency - Transition: 40GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 0.65dB to 1.2dB @ 1.8GHz to 6GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 4.5V
Typical Gain (hFE) (Min): 110 @ 30mA, 3V
Maximum Power Dissipation: 200mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG Win Source Electronics
Product Category RF Transistors Transistors
Product Number BFP640 094137-BFP640
Product Name Low Noise RF Transistors TRANSISTORS - RF Transistors (BJT) - BFP640
Package Type SOT343 SOT3; PG-SOT343-4
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC036NE7NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0036 ohms
View Details
High Linearity RF Transistors - BFR93A - Infineon Technologies AG
Specs
Package Type SOT23; SOT23
Packing Method Tape Reel; TAPE & REEL
View Details
3 suppliers
High Linearity RF Transistors - BFP760 - Infineon Technologies AG
Specs
Package Type SOT343-4-2
Packing Method Tape Reel; TAPE & REEL
View Details
2 suppliers
Automotive IGBT Discretes - AIKW30N60CT - Infineon Technologies AG
Specs
VCE(on) 600 volts
Switching Speed 0.0 to 30 kHz
tr 21 ns
View Details