Infineon Technologies AG Electronic Surplus - IRFSL3806PBF IRFSL3806PBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188048-IRFSL3806PBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Part Status: Last Time Buy Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 71W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 43A Rds On (Maximum) at Id, Vgs: 15.8mOhm at 25A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 50μA Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1150pF at 50V
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1188048-IRFSL3806PBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Part Status: Last Time Buy Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 71W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 43A Rds On (Maximum) at Id, Vgs: 15.8mOhm at 25A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 50μA Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1150pF at 50V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - IRFSL3806PBF - 1188048-IRFSL3806PBF - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - IRFSL3806PBF
1188048-IRFSL3806PBF
Electronic Surplus - IRFSL3806PBF 1188048-IRFSL3806PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1188048-IRFSL3806PBF Packaging: Tube Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Part Status: Last Time Buy Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Power Dissipation (Maximum): 71W Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 60V Id - Continuous Drain Current: 43A Rds On (Maximum) at Id, Vgs: 15.8mOhm at 25A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 50μA Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 1150pF at 50V

Manufacturer: Infineon Technologies
Win Source Part Number: 1188048-IRFSL3806PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Part Status: Last Time Buy
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Power Dissipation (Maximum): 71W
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 60V
Id - Continuous Drain Current: 43A
Rds On (Maximum) at Id, Vgs: 15.8mOhm at 25A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 50μA
Gate Charge (Qg) (Maximum) at Vgs: 30nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 1150pF at 50V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1188048-IRFSL3806PBF
Product Name Electronic Surplus - IRFSL3806PBF
Unlock Full Specs
to access all available technical data