Infineon Technologies AG Channel Type Infineon IRFR024NTRLPBF.

Description
Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:45W; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:45W; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Type Infineon - 26AC0534 - Newark, An Avnet Company
Chicago, IL, United States
Channel Type Infineon
26AC0534
Channel Type Infineon 26AC0534
Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:45W; No. of Pins:3Pins RoHS Compliant: Yes

Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:45W; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 26AC0534
Product Name Channel Type Infineon
Package Type TO-3
Unlock Full Specs
to access all available technical data

Similar Products