Infineon Technologies AG Single FETs, MOSFETs IRFR024NTRLPBF

Description
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet
Description
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount PG-TO252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFR024NTRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR024NTRLPBFCT-ND
Single FETs, MOSFETs IRFR024NTRLPBFCT-ND
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount PG-TO252-3

N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Single FETs, MOSFETs - IRFR024NTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR024NTRLPBFTR-ND
Single FETs, MOSFETs IRFR024NTRLPBFTR-ND
N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount PG-TO252-3

N-Channel 55V 17A (Tc) 45W (Tc) Surface Mount PG-TO252-3

Buy Now Datasheet
Singapore, Singapore
55V 17A DPAK MOSFET Transistor
278-IRFR024NTRLPBF
55V 17A DPAK MOSFET Transistor 278-IRFR024NTRLPBF
MOSFET N-CH 55V 17A DPAK Product overview: IRFR024NTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR024NTRLPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 17A DPAK Product overview: IRFR024NTRLPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 17A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 17A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR024NTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFR024NTRLPBF - 1187849-IRFR024NTRLPBF - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFR024NTRLPBF
1187849-IRFR024NTRLPBF
FETs - Single - IRFR024NTRLPBF 1187849-IRFR024NTRLPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1187849-IRFR024NTRLP BF Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 45W Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 17A Rds On (Maximum) at Id, Vgs: 75mOhm at 10A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 370pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187849-IRFR024NTRLPBF
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 45W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 17A
Rds On (Maximum) at Id, Vgs: 75mOhm at 10A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 370pF at 25V

Buy Now
Integrated Circuits (ICs) - Transistors - MOSFETs - IRFR024NTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRFR024NTRLPBF
Integrated Circuits (ICs) - Transistors - MOSFETs IRFR024NTRLPBF
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site
Transistor - 66790199 - Radwell International
Willingboro, NJ, United States
Transistor
66790199
Transistor 66790199
(PRICE/TC) N CHANNEL MOSFET, 55V, 17A, DPAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:55V; CONTINUOUS DRAIN CURRENT ID:17A; ON RESISTANCE RDS(ON):0.075OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) N CHANNEL MOSFET, 55V, 17A, DPAK; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:55V; CONTINUOUS DRAIN CURRENT ID:17A; ON RESISTANCE RDS(ON):0.075OHM; TRANSISTOR MOUNTING:SURFACE MOUNT; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRFR024NTRLPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFR024NTRLPBF
Single FETs, MOSFETs IRFR024NTRLPBF
MOSFET N-CH 55V 17A DPAK

MOSFET N-CH 55V 17A DPAK

Supplier's Site Datasheet
N Channel Mosfet, 55V, 17A, Dpak; Channel Type Infineon - 40M7894 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 55V, 17A, Dpak; Channel Type Infineon
40M7894
N Channel Mosfet, 55V, 17A, Dpak; Channel Type Infineon 40M7894
N CHANNEL MOSFET, 55V, 17A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 55V, 17A, DPAK; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:17A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 55V 16A 75mOhm 13.3nC

MOSFET MOSFT 55V 16A 75mOhm 13.3nC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFR024NTRLPBFCT-ND 278-IRFR024NTRLPBF 1187849-IRFR024NTRLPBF IRFR024NTRLPBF 66790199 IRFR024NTRLPBF 40M7894 IRFR024NTRLPBF
Product Name Single FETs, MOSFETs 55V 17A DPAK MOSFET Transistor FETs - Single - IRFR024NTRLPBF Integrated Circuits (ICs) - Transistors - MOSFETs Transistor Single FETs, MOSFETs N Channel Mosfet, 55V, 17A, Dpak; Channel Type Infineon MOSFET
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3; TO-252 (DPAK)
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts 55 volts 55 volts
PD 45 milliwatts 45000 milliwatts 45000 milliwatts
Unlock Full Specs
to access all available technical data