Infineon Technologies AG 100V 170A MOSFET Transistor IRFPS3810PBF

Description
MOSFET N-CH 100V 170A SUPER247 Product overview: IRFPS3810PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS3810PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 170A SUPER247 Product overview: IRFPS3810PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS3810PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 170A MOSFET Transistor
278-IRFPS3810PBF
100V 170A MOSFET Transistor 278-IRFPS3810PBF
MOSFET N-CH 100V 170A SUPER247 Product overview: IRFPS3810PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS3810PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 170A SUPER247 Product overview: IRFPS3810PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 170A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 170A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFPS3810PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS3810PBF - 017649-IRFPS3810PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS3810PBF
017649-IRFPS3810PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS3810PBF 017649-IRFPS3810PBF
Manufacturer: Infineon Technologies Win Source Part Number: 017649-IRFPS3810PBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 580W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: SUPER-247 (TO-274AA) Dimension: TO-274AA Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 170A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 390nC @ 10V Max Input Capacitance: 6790pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 9 mOhm @ 100A, 10V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017649-IRFPS3810PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 580W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SUPER-247 (TO-274AA)
Dimension: TO-274AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 170A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 390nC @ 10V
Max Input Capacitance: 6790pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 9 mOhm @ 100A, 10V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFPS3810PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFPS3810PBF-ND
Single FETs, MOSFETs IRFPS3810PBF-ND
N-Channel 100V 170A (Tc) 580W (Tc) Through Hole SUPER-247™ (TO-274AA)

N-Channel 100V 170A (Tc) 580W (Tc) Through Hole SUPER-247™ (TO-274AA)

Buy Now Datasheet
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.009Ohm;ID 170A;Super-247;PD 580W;gFS 52S - 70017490 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.009Ohm;ID 170A;Super-247;PD 580W;gFS 52S
70017490
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.009Ohm;ID 170A;Super-247;PD 580W;gFS 52S 70017490
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.009Ohm;ID 170A;Super-247;PD 580W;gFS 52S

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.009Ohm;ID 170A;Super-247;PD 580W;gFS 52S

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V SINGLE N-CH 9mOhms 260nC

MOSFET 100V SINGLE N-CH 9mOhms 260nC

Buy Now Datasheet
Single FETs, MOSFETs - IRFPS3810PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFPS3810PBF
Single FETs, MOSFETs IRFPS3810PBF
MOSFET N-CH 100V 170A SUPER247

MOSFET N-CH 100V 170A SUPER247

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFPS3810PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFPS3810PBF
Single FETs, MOSFETs IRFPS3810PBF
MOSFET N-CH 100V 170A SUPER-247

MOSFET N-CH 100V 170A SUPER-247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFPS3810PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFPS3810PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFPS3810PBF
MOSFET N-CH 100V 170A SUPER247

MOSFET N-CH 100V 170A SUPER247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-IRFPS3810PBF 017649-IRFPS3810PBF IRFPS3810PBF-ND 70017490 IRFPS3810PBF IRFPS3810PBF IRFPS3810PBF
Product Name 100V 170A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFPS3810PBF Single FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.009Ohm;ID 170A;Super-247;PD 580W;gFS 52S MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 580000 milliwatts 580000 milliwatts 580000 milliwatts 580000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tube SOT3; SUPER-247 (TO-274AA) TO-274AA TO-274AA TO-274AA
Packing Method Tube Bulk; Bulk Tube; Tube
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details