Infineon Technologies AG Single FETs, MOSFETs IRFP9140NPBF

Description
P-Channel 100V 23A (Tc) 140W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
P-Channel 100V 23A (Tc) 140W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP9140NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP9140NPBF-ND
Single FETs, MOSFETs IRFP9140NPBF-ND
P-Channel 100V 23A (Tc) 140W (Tc) Through Hole TO-247AC

P-Channel 100V 23A (Tc) 140W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9140NPBF - 017641-IRFP9140NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9140NPBF
017641-IRFP9140NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9140NPBF 017641-IRFP9140NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017641-IRFP9140NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 140W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 23A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 97nC @ 10V Max Input Capacitance: 1300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 117 mOhm @ 13A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 017641-IRFP9140NPBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 140W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 23A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 97nC @ 10V
Max Input Capacitance: 1300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 117 mOhm @ 13A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 9195028 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9195028
MOSFETs 9195028
Infineon IRFP9140NPBF MOSFET

Infineon IRFP9140NPBF MOSFET

Supplier's Site
Singapore, Singapore
100V 23A MOSFET Transistor
278-IRFP9140NPBF
100V 23A MOSFET Transistor 278-IRFP9140NPBF
MOSFET P-CH 100V 23A TO247AC Product overview: IRFP9140NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP9140NPBF can be used for catalog matching and distributor lookup.

MOSFET P-CH 100V 23A TO247AC Product overview: IRFP9140NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 23A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 23A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP9140NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.117Ohm;ID -23A;TO-247AC;PD 140W;VGS +/-2 - 70017196 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.117Ohm;ID -23A;TO-247AC;PD 140W;VGS +/-2
70017196
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.117Ohm;ID -23A;TO-247AC;PD 140W;VGS +/-2 70017196
MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.117Ohm;ID -23A;TO-247AC;PD 140W;VGS +/-2

MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.117Ohm;ID -23A;TO-247AC;PD 140W;VGS +/-2

Supplier's Site
Single FETs, MOSFETs - IRFP9140NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP9140NPBF
Single FETs, MOSFETs IRFP9140NPBF
MOSFET P-CH 100V 23A TO247AC

MOSFET P-CH 100V 23A TO247AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP9140NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP9140NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP9140NPBF
MOSFET P-CH 100V 23A TO247AC

MOSFET P-CH 100V 23A TO247AC

Supplier's Site
Transistor - 66790191 - Radwell International
Willingboro, NJ, United States
Transistor
66790191
Transistor 66790191
P CHANNEL MOSFET, -100V, 23A, TO-247AC, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-23A, DRAIN SOURCE VOLTAGE VDS:-100V, ON RESISTANCE RDS(ON):0.117OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

P CHANNEL MOSFET, -100V, 23A, TO-247AC, TRANSISTOR POLARITY:P CHANNEL, CONTINUOUS DRAIN CURRENT ID:-23A, DRAIN SOURCE VOLTAGE VDS:-100V, ON RESISTANCE RDS(ON):0.117OHM, RDS(ON) TEST VOLTAGE VGS:-10V, THRESHOLD VOLTAGE VGS:-4V, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
P Channel Mosfet, -100V, 23A, To-247Ac; Channel Type Infineon - 63J6897 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -100V, 23A, To-247Ac; Channel Type Infineon
63J6897
P Channel Mosfet, -100V, 23A, To-247Ac; Channel Type Infineon 63J6897
P CHANNEL MOSFET, -100V, 23A, TO-247AC; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:23A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

P CHANNEL MOSFET, -100V, 23A, TO-247AC; Channel Type:P Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:23A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT PCh -21A 117mOhm 64.7nCAC

MOSFET MOSFT PCh -21A 117mOhm 64.7nCAC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP9140NPBF-ND 017641-IRFP9140NPBF 9195028 278-IRFP9140NPBF 70017196 IRFP9140NPBF IRFP9140NPBF 66790191 63J6897 IRFP9140NPBF
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP9140NPBF MOSFETs 100V 23A MOSFET Transistor MOSFET, Power;P-Ch;VDSS -100V;RDS(ON) 0.117Ohm;ID -23A;TO-247AC;PD 140W;VGS +/-2 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor P Channel Mosfet, -100V, 23A, To-247Ac; Channel Type Infineon MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AC TO-247; To-247ac Tube TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247
V(BR)DSS 100 volts 100 volts -100 volts 100 volts
PD 140000 milliwatts 140 milliwatts 140000 milliwatts 140000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data