Infineon Technologies AG Single FETs, MOSFETs IRFP90N20DPBF

Description
N-Channel 200V 94A (Tc) 580W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 200V 94A (Tc) 580W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP90N20DPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP90N20DPBF-ND
Single FETs, MOSFETs IRFP90N20DPBF-ND
N-Channel 200V 94A (Tc) 580W (Tc) Through Hole TO-247AC

N-Channel 200V 94A (Tc) 580W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
200V 94A MOSFET Transistor
278-IRFP90N20DPBF
200V 94A MOSFET Transistor 278-IRFP90N20DPBF
MOSFET N-CH 200V 94A TO247AC Product overview: IRFP90N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 94A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 94A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP90N20DPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 94A TO247AC Product overview: IRFP90N20DPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 94A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 94A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP90N20DPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP90N20DPBF - 069514-IRFP90N20DPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP90N20DPBF
069514-IRFP90N20DPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP90N20DPBF 069514-IRFP90N20DPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069514-IRFP90N20DPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 580W (Tc) Family Name: IRFP90N20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 94A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 6040pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 23 mOhm @ 56A, 10V Alternative Parts (Cross-Reference): APT20M22B2VR; IXTH102N20T; APT20M20LFLL; APT20M20B2LL; Introduction Date: July 30, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069514-IRFP90N20DPBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 580W (Tc)
Family Name: IRFP90N20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 94A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 6040pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 23 mOhm @ 56A, 10V
Alternative Parts (Cross-Reference): APT20M22B2VR; IXTH102N20T; APT20M20LFLL; APT20M20B2LL;
Introduction Date: July 30, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP90N20DPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP90N20DPBF
200V 94A 23mΩ@10V,56A 580W 5V@250uA N Channel TO-247AC-3 MOSFETs ROHS

200V 94A 23mΩ@10V,56A 580W 5V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP90N20DPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP90N20DPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP90N20DPBF
MOSFET N-CH 200V 94A TO247AC

MOSFET N-CH 200V 94A TO247AC

Supplier's Site
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.023Ohm;ID 94A;TO-247AC;PD 580W;VGS +/-30V - 70017459 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.023Ohm;ID 94A;TO-247AC;PD 580W;VGS +/-30V
70017459
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.023Ohm;ID 94A;TO-247AC;PD 580W;VGS +/-30V 70017459
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.023Ohm;ID 94A;TO-247AC;PD 580W;VGS +/-30V

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.023Ohm;ID 94A;TO-247AC;PD 580W;VGS +/-30V

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 94A 23mOhm 180nCAC

MOSFET MOSFT 200V 94A 23mOhm 180nCAC

Buy Now Datasheet
N Channel Mosfet, 200V, 94A, To-247Ac; Channel Type Infineon - 63J6896 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 94A, To-247Ac; Channel Type Infineon
63J6896
N Channel Mosfet, 200V, 94A, To-247Ac; Channel Type Infineon 63J6896
N CHANNEL MOSFET, 200V, 94A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:94A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 94A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:94A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - IRFP90N20DPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP90N20DPBF
Single FETs, MOSFETs IRFP90N20DPBF
MOSFET N-CH 200V 94A TO247AC

MOSFET N-CH 200V 94A TO247AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP90N20DPBF-ND 278-IRFP90N20DPBF 069514-IRFP90N20DPBF IRFP90N20DPBF IRFP90N20DPBF 70017459 IRFP90N20DPBF 63J6896 IRFP90N20DPBF
Product Name Single FETs, MOSFETs 200V 94A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP90N20DPBF Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.023Ohm;ID 94A;TO-247AC;PD 580W;VGS +/-30V MOSFET N Channel Mosfet, 200V, 94A, To-247Ac; Channel Type Infineon Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Tube TO-247; SOT3; TO-247AC TO-247 TO-247; TO-247-3 TO-247 TO-3; TO-247 TO-247; TO-247-3
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts 200 volts 200 volts 200 volts
Transconductance 0.0390 kS 0.0390 kS
Unlock Full Specs
to access all available technical data