Infineon Technologies AG MOSFETs IRFP7537PBF

Description
MOSFET 60V 172A StrongIRFET TO247
Request a Quote Datasheet
Description
MOSFET 60V 172A StrongIRFET TO247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 8208864 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8208864
MOSFETs 8208864
MOSFET 60V 172A StrongIRFET TO247

MOSFET 60V 172A StrongIRFET TO247

Supplier's Site
MOSFETs - 8208864P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8208864P
MOSFETs 8208864P
MOSFET 60V 172A StrongIRFET TO247

MOSFET 60V 172A StrongIRFET TO247

Supplier's Site
MOSFETs - 1656691 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1656691
MOSFETs 1656691
MOSFET 60V 172A StrongIRFET TO247

MOSFET 60V 172A StrongIRFET TO247

Supplier's Site
Single FETs, MOSFETs - IRFP7537PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP7537PBF-ND
Single FETs, MOSFETs IRFP7537PBF-ND
N-Channel 60V 172A (Tc) 230W (Tc) Through Hole TO-247

N-Channel 60V 172A (Tc) 230W (Tc) Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
60V 172A MOSFET Transistor
278-IRFP7537PBF
60V 172A MOSFET Transistor 278-IRFP7537PBF
MOSFET N-CH 60V 172A TO247 Product overview: IRFP7537PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 172A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 172A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP7537PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 172A TO247 Product overview: IRFP7537PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 172A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 172A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP7537PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N Channel, 60V, 172A, To-247Ac-3; Channel Type Infineon - 43X7228 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 60V, 172A, To-247Ac-3; Channel Type Infineon
43X7228
Mosfet, N Channel, 60V, 172A, To-247Ac-3; Channel Type Infineon 43X7228
MOSFET, N CHANNEL, 60V, 172A, TO-247AC-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:172A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V RoHS Compliant: Yes

MOSFET, N CHANNEL, 60V, 172A, TO-247AC-3; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:172A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:3.7V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP7537PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP7537PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP7537PBF
MOSFET N-CH 60V 172A TO247

MOSFET N-CH 60V 172A TO247

Supplier's Site
Single FETs, MOSFETs - IRFP7537PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP7537PBF
Single FETs, MOSFETs IRFP7537PBF
MOSFET N-CH 60V 172A TO247

MOSFET N-CH 60V 172A TO247

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET N CH 60V 172A TO247

MOSFET MOSFET N CH 60V 172A TO247

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 8208864 8208864P IRFP7537PBF-ND 278-IRFP7537PBF 43X7228 IRFP7537PBF IRFP7537PBF IRFP7537PBF
Product Name MOSFETs MOSFETs Single FETs, MOSFETs 60V 172A MOSFET Transistor Mosfet, N Channel, 60V, 172A, To-247Ac-3; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-247; To-247 TO-247; TO-247 TO-247; TO-247-3 Tube TO-3; TO-247 TO-247; TO-247-3 TO-247; TO-247-3
Number of units in IC 1
V(BR)DSS 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
DC - 18 GHz, 25 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-05 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18 dB
View Details
4 suppliers