Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4868 IRFP4868

Description
Manufacturer: Infineon Technologies Win Source Part Number: 040730-IRFP4868 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 517W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 10774pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 32 mOhm @ 42A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 040730-IRFP4868 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 517W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 10774pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 32 mOhm @ 42A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4868 - 040730-IRFP4868 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4868
040730-IRFP4868
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4868 040730-IRFP4868
Manufacturer: Infineon Technologies Win Source Part Number: 040730-IRFP4868 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 517W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 70A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 10774pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 32 mOhm @ 42A, 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 040730-IRFP4868
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 517W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 70A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 10774pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 32 mOhm @ 42A, 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
300V 70A MOSFET Transistor
285-IRFP4868
300V 70A MOSFET Transistor 285-IRFP4868
MOSFET N-CH 300V 70A TO-247AC Product overview: IRFP4868 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 70A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP4868 can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 70A TO-247AC Product overview: IRFP4868 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 70A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 70A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP4868 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 040730-IRFP4868 285-IRFP4868
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4868 300V 70A MOSFET Transistor
Polarity N-Channel; N-Channel N-Channel
V(BR)DSS 300 volts
PD 517000 milliwatts 517000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD86311W1723 Dual N-Channel NexFET? Power MOSFET - CSD86311W1723 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0420 ohms
View Details
7 suppliers
MOSFETs - 348929 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type PG-HDSOP-22
View Details
2 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900PAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers