Infineon Technologies AG 250V 93A MOSFET Transistor IRFP4768PBF

Description
MOSFET N-CH 250V 93A TO247AC Product overview: IRFP4768PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 93A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 93A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4768PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 250V 93A TO247AC Product overview: IRFP4768PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 93A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 93A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4768PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 93A MOSFET Transistor
278-IRFP4768PBF
250V 93A MOSFET Transistor 278-IRFP4768PBF
MOSFET N-CH 250V 93A TO247AC Product overview: IRFP4768PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 93A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 93A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4768PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 250V 93A TO247AC Product overview: IRFP4768PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 93A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 93A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4768PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRFP4768PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFP4768PBF-ND
Single FETs, MOSFETs 448-IRFP4768PBF-ND
N-Channel 250V 93A (Tc) 520W (Tc) Through Hole TO-247AC

N-Channel 250V 93A (Tc) 520W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4768PBF - 205380-IRFP4768PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4768PBF
205380-IRFP4768PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4768PBF 205380-IRFP4768PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205380-IRFP4768PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 520W (Tc) Family Name: IRFP4768 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 250V Continuous Drain Current at 25°C: 93A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 10880pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 17.5 mOhm @ 56A, 10V Introduction Date: February 26, 2009 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205380-IRFP4768PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 520W (Tc)
Family Name: IRFP4768
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 250V
Continuous Drain Current at 25°C: 93A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 10880pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 17.5 mOhm @ 56A, 10V
Introduction Date: February 26, 2009
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 6887020 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6887020
MOSFETs 6887020
MOSFET N-Channel 250V 93A HEXFET TO247AC

MOSFET N-Channel 250V 93A HEXFET TO247AC

Supplier's Site
MOSFETs - 1249021 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1249021
MOSFETs 1249021
MOSFET N-Channel 250V 93A HEXFET TO247AC

MOSFET N-Channel 250V 93A HEXFET TO247AC

Supplier's Site
N Channel Mosfet, 250V, 93A, To-247Ac; Channel Type Infineon - 08R4843 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 250V, 93A, To-247Ac; Channel Type Infineon
08R4843
N Channel Mosfet, 250V, 93A, To-247Ac; Channel Type Infineon 08R4843
N CHANNEL MOSFET, 250V, 93A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:93A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 250V, 93A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:250V; Continuous Drain Current Id:93A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP4768PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP4768PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP4768PBF
MOSFET N-CH 250V 93A TO247AC

MOSFET N-CH 250V 93A TO247AC

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP4768PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP4768PBF
250V 93A 520W 17.5mΩ@10V,56A 5V@250uA N Channel TO-247AC-3 MOSFETs ROHS

250V 93A 520W 17.5mΩ@10V,56A 5V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 250V 83A 21mOhm 195nC Qg

MOSFET MOSFT 250V 83A 21mOhm 195nC Qg

Buy Now Datasheet
Single FETs, MOSFETs - IRFP4768PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP4768PBF
Single FETs, MOSFETs IRFP4768PBF
MOSFET N-CH 250V 93A TO247AC

MOSFET N-CH 250V 93A TO247AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP4768PBF 448-IRFP4768PBF-ND 205380-IRFP4768PBF 6887020 08R4843 IRFP4768PBF IRFP4768PBF IRFP4768PBF IRFP4768PBF
Product Name 250V 93A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4768PBF MOSFETs N Channel Mosfet, 250V, 93A, To-247Ac; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 250 volts 250 volts 250 volts 250 volts
Transconductance 0.1000 kS
PD 520 milliwatts 520000 milliwatts 520000 milliwatts 520000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1099951 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 19.8 dB
Operating Frequency 0.0 to 18000 MHz
View Details
Single FETs, MOSFETs - 64-2105PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-262-3 Long Leads, I2PAK, TO-262AA
View Details
4 suppliers