Manufacturer: Infineon Technologies
Win Source Part Number: 205379-IRFP4710PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 190W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 72A (Tc)
Gate-Source Threshold Voltage: 5.5V @ 250μA
Max Gate Charge: 170nC @ 10V
Max Input Capacitance: 6160pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 45A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
N-Channel 100V 72A (Tc) 190W (Tc) Through Hole TO-247AC
MOSFET N-CH 100V 72A TO247AC Product overview: IRFP4710PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 72A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 72A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4710PBF can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 72A TO247AC
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.011Ohm;ID 72A;TO-247AC;PD 190W;VGS +/-20V
MOSFET MOSFT 100V 72A 14mOhm 110nCAC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 205379-IRFP4710PBF | IRFP4710PBF-ND | 278-IRFP4710PBF | IRFP4710PBF | 70017495 | IRFP4710PBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4710PBF | Single FETs, MOSFETs | 100V 72A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.011Ohm;ID 72A;TO-247AC;PD 190W;VGS +/-20V | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | ||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | |||
| PD | 190000 milliwatts | 190 milliwatts | 190000 milliwatts | |||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-247; SOT3; TO-247AC | TO-247; TO-247-3 | Tube | TO-247; TO-247-3 | TO-247 |