Infineon Technologies AG 200V 130A MOSFET Transistor IRFP4668PBF

Description
MOSFET N-CH 200V 130A TO247AC Product overview: IRFP4668PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4668PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 130A TO247AC Product overview: IRFP4668PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4668PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 130A MOSFET Transistor
278-IRFP4668PBF
200V 130A MOSFET Transistor 278-IRFP4668PBF
MOSFET N-CH 200V 130A TO247AC Product overview: IRFP4668PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4668PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 130A TO247AC Product overview: IRFP4668PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4668PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP4668PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP4668PBF-ND
Single FETs, MOSFETs IRFP4668PBF-ND
N-Channel 200V 130A (Tc) 520W (Tc) Through Hole TO-247AC

N-Channel 200V 130A (Tc) 520W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFETs - 6887027 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6887027
MOSFETs 6887027
MOSFET N-Ch 200V 130A HEXFET TO247AC

MOSFET N-Ch 200V 130A HEXFET TO247AC

Supplier's Site
MOSFETs - 6887027P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6887027P
MOSFETs 6887027P
MOSFET N-Ch 200V 130A HEXFET TO247AC

MOSFET N-Ch 200V 130A HEXFET TO247AC

Supplier's Site
MOSFETs - 1249022 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1249022
MOSFETs 1249022
MOSFET N-Ch 200V 130A HEXFET TO247AC

MOSFET N-Ch 200V 130A HEXFET TO247AC

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4668PBF - 087850-IRFP4668PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4668PBF
087850-IRFP4668PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4668PBF 087850-IRFP4668PBF
Manufacturer: Infineon Technologies Win Source Part Number: 087850-IRFP4668PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 520W (Tc) Family Name: IRFP4668 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 130A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 241nC @ 10V Max Input Capacitance: 10720pF @ 50V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 9.7 mOhm @ 81A, 10V Alternative Parts (Cross-Reference): STY130NF20D; IXFB210N20P; IXFX230N20T; Introduction Date: September 08, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 087850-IRFP4668PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 520W (Tc)
Family Name: IRFP4668
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 241nC @ 10V
Max Input Capacitance: 10720pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 9.7 mOhm @ 81A, 10V
Alternative Parts (Cross-Reference): STY130NF20D; IXFB210N20P; IXFX230N20T;
Introduction Date: September 08, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N Channel Mosfet, 200V, 130A, To-247Ac; Channel Type Infineon - 19P2518 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 130A, To-247Ac; Channel Type Infineon
19P2518
N Channel Mosfet, 200V, 130A, To-247Ac; Channel Type Infineon 19P2518
N CHANNEL MOSFET, 200V, 130A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:130A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 130A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:130A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 130A 9.7mOhm 161nC Qg

MOSFET MOSFT 200V 130A 9.7mOhm 161nC Qg

Buy Now Datasheet
MOSFET, N Ch., 200V, 130A, 9.7 MOHM, 161 NC QG, TO-247AC, Pb-Free - 70017926 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, N Ch., 200V, 130A, 9.7 MOHM, 161 NC QG, TO-247AC, Pb-Free
70017926
MOSFET, N Ch., 200V, 130A, 9.7 MOHM, 161 NC QG, TO-247AC, Pb-Free 70017926
MOSFET, N Ch., 200V, 130A, 9.7 MOHM, 161 NC QG, TO-247AC, Pb-Free

MOSFET, N Ch., 200V, 130A, 9.7 MOHM, 161 NC QG, TO-247AC, Pb-Free

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP4668PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP4668PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP4668PBF
MOSFET N-CH 200V 130A TO247AC

MOSFET N-CH 200V 130A TO247AC

Supplier's Site
Transistor - 66790171 - Radwell International
Willingboro, NJ, United States
Transistor
66790171
Transistor 66790171
N CHANNEL MOSFET, 200V, 130A, TO-247AC, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:200V, CONTINUOUS DRAIN CURRENT ID:130A, ON RESISTANCE RDS(ON):0.008OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:30V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 200V, 130A, TO-247AC, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:200V, CONTINUOUS DRAIN CURRENT ID:130A, ON RESISTANCE RDS(ON):0.008OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:30V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 17518069 - Radwell International
Willingboro, NJ, United States
Transistor
17518069
Transistor 17518069
N CHANNEL MOSFET, 200V, 130A, TO-247AC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:130A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 200V, 130A, TO-247AC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:130A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP4668PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP4668PBF
200V 130A 9.7mΩ@10V,81A 520W 5V@250uA N Channel TO-247AC MOSFETs ROHS

200V 130A 9.7mΩ@10V,81A 520W 5V@250uA N Channel TO-247AC MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP4668PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP4668PBF
Single FETs, MOSFETs IRFP4668PBF
MOSFET N-CH 200V 130A TO247AC

MOSFET N-CH 200V 130A TO247AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Radwell International LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP4668PBF IRFP4668PBF-ND 6887027 6887027P 087850-IRFP4668PBF 19P2518 IRFP4668PBF 70017926 IRFP4668PBF 66790171 IRFP4668PBF IRFP4668PBF
Product Name 200V 130A MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4668PBF N Channel Mosfet, 200V, 130A, To-247Ac; Channel Type Infineon MOSFET MOSFET, N Ch., 200V, 130A, 9.7 MOHM, 161 NC QG, TO-247AC, Pb-Free Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
Transconductance 0.1500 kS
PD 520 milliwatts 520000 milliwatts 520000 milliwatts 520000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - 64-4059PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers