Manufacturer: Infineon Technologies
Win Source Part Number: 069512-IRFP460APBF
Category: Discrete Semiconductor Products
Family: FETs - Single
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Manufacturer Device Package: TO-247-3
Standard Package: 25
Catalog: N-Channel Standard FETs
FET Type: MOSFET N-Channel Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 500V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Vgs(th) (Max) @ Id: 4V @ 250µA
Gate Charge (Qg) @ Vgs: 105nC @ 10V
Input Capacitance (Ciss) @ Vds: 3100pF @ 25V
Power - Max: 280W
Rds On (Max) @ Id Vgs: 270 mOhm @ 12A 10V
Family Name: IRFP460A
Alternative Parts (Cross-Reference): STW14NM50; IRFP460; STW14NC50; PHW20N50E;
Introduction Date: March 27, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 069512-IRFP460APBF |
| Product Name | Discrete Semiconductor Products |
| Polarity | N-Channel |