MOSFET N-CH 150V 171A TO247AC Product overview: IRFP4568PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 171A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 171A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4568PBF can be used for catalog matching and distributor lookup.
N-Channel 150V 171A (Tc) 517W (Tc) Through Hole TO-247AC
Manufacturer: Infineon Technologies
Win Source Part Number: 087973-IRFP4568PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 517W (Tc)
Family Name: IRFP4568
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 171A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 227nC @ 10V
Max Input Capacitance: 10470pF @ 50V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 5.9 mOhm @ 103A, 10V
Alternative Parts (Cross-Reference): IXFK360N15T2; FDH055N15A; IXFX360N15T2;
Introduction Date: September 08, 2008
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
MOSFET N-Ch 150V 171A HEXFET TO247AC
MOSFET N-Ch 150V 171A HEXFET TO247AC
MOSFET N-CH 150V 171A TO247AC
MOSFET, N Ch., 150V, 171A, 5.9 MOHM, 151 NC QG, TO-247AC, Pb-Free
MOSFET, N-CH, 150V, 171A, 175DEG C, 517W; Channel Type:N Channel; Drain Source Voltage Vds:150V; Continuous Drain Current Id:171A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:30V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes
MOSFET N-CH 150V 171A TO247AC
IRFP4568 - 12V-300V N-CHANNEL PO
150V 171A 517W 5.9mΩ@10V,103A 5V@250uA N Channel TO-247AC-3 MOSFETs ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-IRFP4568PBF | IRFP4568PBF-ND | 087973-IRFP4568PBF | 6887018P | 1249020 | IRFP4568PBF | 70017925 | 45P6114 | IRFP4568PBF | IRFP4568PBF |
| Product Name | 150V 171A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4568PBF | MOSFETs | MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET, N Ch., 150V, 171A, 5.9 MOHM, 151 NC QG, TO-247AC, Pb-Free | Mosfet, N-Ch, 150V, 171A, 175Deg C, 517W; Channel Type Infineon | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement | ||||||||
| V(BR)DSS | 150 volts | 150 volts | 150 volts | 150 volts | ||||||
| PD | 517 milliwatts | 517000 milliwatts | 517000 milliwatts | 517000 milliwatts | ||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |