Infineon Technologies AG 300V 46A MOSFET Transistor IRFP4242PBF

Description
MOSFET N-CH 300V 46A TO-247AC Product overview: IRFP4242PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 46A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP4242PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 300V 46A TO-247AC Product overview: IRFP4242PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 46A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP4242PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 46A MOSFET Transistor
285-IRFP4242PBF
300V 46A MOSFET Transistor 285-IRFP4242PBF
MOSFET N-CH 300V 46A TO-247AC Product overview: IRFP4242PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 46A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP4242PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 300V 46A TO-247AC Product overview: IRFP4242PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 46A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 46A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP4242PBF can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4242PBF - 040727-IRFP4242PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4242PBF
040727-IRFP4242PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4242PBF 040727-IRFP4242PBF
Manufacturer: Infineon Technologies Win Source Part Number: 040727-IRFP4242PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 300V Continuous Drain Current at 25°C: 46A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 247nC @ 10V Max Input Capacitance: 7370pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 59 mOhm @ 33A, 10V Alternative Parts (Cross-Reference): APT30M70BVFRG; IXTH40N30SN; IRFP4242PBF; FKP280A; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 040727-IRFP4242PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 430W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 300V
Continuous Drain Current at 25°C: 46A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 247nC @ 10V
Max Input Capacitance: 7370pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 59 mOhm @ 33A, 10V
Alternative Parts (Cross-Reference): APT30M70BVFRG; IXTH40N30SN; IRFP4242PBF; FKP280A;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mosfet Transistor, N Channel, 46 A, 300 V, 49 Mohm, 10 V, 5 V Rohs Compliant Infineon - 24M2949 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 46 A, 300 V, 49 Mohm, 10 V, 5 V Rohs Compliant Infineon
24M2949
Mosfet Transistor, N Channel, 46 A, 300 V, 49 Mohm, 10 V, 5 V Rohs Compliant Infineon 24M2949
MOSFET Transistor, N Channel, 46 A, 300 V, 49 mohm, 10 V, 5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 46 A, 300 V, 49 mohm, 10 V, 5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
MOSFET, 300V, 46A, 59 MOHM, 165 NC QG, TO-247AC
70018313
MOSFET, 300V, 46A, 59 MOHM, 165 NC QG, TO-247AC 70018313
MOSFET, 300V, 46A, 59 MOHM, 165 NC QG, TO-247AC

MOSFET, 300V, 46A, 59 MOHM, 165 NC QG, TO-247AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-IRFP4242PBF 040727-IRFP4242PBF 24M2949 70018313
Product Name 300V 46A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4242PBF Mosfet Transistor, N Channel, 46 A, 300 V, 49 Mohm, 10 V, 5 V Rohs Compliant Infineon MOSFET, 300V, 46A, 59 MOHM, 165 NC QG, TO-247AC
Polarity N-Channel N-Channel; N-Channel N-Channel
PD 430000 milliwatts 430000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data