Infineon Technologies AG Single FETs, MOSFETs IRFP4228PBF

Description
N-Channel 150V 78A (Tc) 310W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 150V 78A (Tc) 310W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP4228PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP4228PBF-ND
Single FETs, MOSFETs IRFP4228PBF-ND
N-Channel 150V 78A (Tc) 310W (Tc) Through Hole TO-247AC

N-Channel 150V 78A (Tc) 310W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
150V 78A MOSFET Transistor
278-IRFP4228PBF
150V 78A MOSFET Transistor 278-IRFP4228PBF
MOSFET N-CH 150V 78A TO247AC Product overview: IRFP4228PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4228PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 150V 78A TO247AC Product overview: IRFP4228PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 78A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 150V, 78A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4228PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4228PBF - 1046991-IRFP4228PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4228PBF
1046991-IRFP4228PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4228PBF 1046991-IRFP4228PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046991-IRFP4228PBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 150V Continuous Drain Current at 25°C: 78A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 107nC @ 10V Max Input Capacitance: 4530pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 15.5 mOhm @ 33A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: Infineon Technologies
Win Source Part Number: 1046991-IRFP4228PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 150V
Continuous Drain Current at 25°C: 78A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 107nC @ 10V
Max Input Capacitance: 4530pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 15.5 mOhm @ 33A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP4228PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP4228PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP4228PBF
MOSFET N-CH 150V 78A TO247AC

MOSFET N-CH 150V 78A TO247AC

Supplier's Site
MOSFET N-CH 150V 78A TO-247AC - 376-IRFP4228PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 150V 78A TO-247AC
376-IRFP4228PBF
MOSFET N-CH 150V 78A TO-247AC 376-IRFP4228PBF
MOSFET N-CH 150V 78A TO-247AC

MOSFET N-CH 150V 78A TO-247AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP4228PBF-ND 278-IRFP4228PBF 1046991-IRFP4228PBF IRFP4228PBF 376-IRFP4228PBF
Product Name Single FETs, MOSFETs 150V 78A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4228PBF Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 150V 78A TO-247AC
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 Bag TO-247; SOT3; TO-247AC 107 nC @ 10 V
PD 310000 milliwatts 310000 milliwatts 310000 milliwatts
TJ -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F) -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data