Infineon Technologies AG MOSFETs IRFP4227PBF

Description
MOSFET N-Channel 200V 65A TO247AC
Request a Quote Datasheet
Description
MOSFET N-Channel 200V 65A TO247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 6504772 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6504772
MOSFETs 6504772
MOSFET N-Channel 200V 65A TO247AC

MOSFET N-Channel 200V 65A TO247AC

Supplier's Site
MOSFETs - 9133972 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9133972
MOSFETs 9133972
MOSFET N-Channel 200V 65A TO247AC

MOSFET N-Channel 200V 65A TO247AC

Supplier's Site
MOSFETs - 6504772P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6504772P
MOSFETs 6504772P
MOSFET N-Channel 200V 65A TO247AC

MOSFET N-Channel 200V 65A TO247AC

Supplier's Site
Singapore, Singapore
200V 65A MOSFET Transistor
278-IRFP4227PBF
200V 65A MOSFET Transistor 278-IRFP4227PBF
MOSFET N-CH 200V 65A TO247AC Product overview: IRFP4227PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4227PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 65A TO247AC Product overview: IRFP4227PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 65A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 65A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4227PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4227PBF - 069509-IRFP4227PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4227PBF
069509-IRFP4227PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4227PBF 069509-IRFP4227PBF
Manufacturer: Infineon Technologies Win Source Part Number: 069509-IRFP4227PBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330W (Tc) Family Name: IRFP4227 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 65A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 98nC @ 10V Max Input Capacitance: 4600pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 25 mOhm @ 46A, 10V Alternative Parts (Cross-Reference): IXFH88N20QSN; IXFX88N20Q; IXFK88N20QSN; IXFK88N20Q ; Introduction Date: February 06, 2006 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069509-IRFP4227PBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330W (Tc)
Family Name: IRFP4227
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 65A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 98nC @ 10V
Max Input Capacitance: 4600pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 25 mOhm @ 46A, 10V
Alternative Parts (Cross-Reference): IXFH88N20QSN; IXFX88N20Q; IXFK88N20QSN; IXFK88N20Q ;
Introduction Date: February 06, 2006
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP4227PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP4227PBF-ND
Single FETs, MOSFETs IRFP4227PBF-ND
N-Channel 200V 65A (Tc) 330W (Tc) Through Hole TO-247AC

N-Channel 200V 65A (Tc) 330W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Single FETs, MOSFETs - IRFP4227PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP4227PBF
Single FETs, MOSFETs IRFP4227PBF
IRFP4227 - 12V-300V N-CHANNEL PO

IRFP4227 - 12V-300V N-CHANNEL PO

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP4227PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP4227PBF
Single FETs, MOSFETs IRFP4227PBF
MOSFET N-CH 200V 65A TO247AC

MOSFET N-CH 200V 65A TO247AC

Supplier's Site Datasheet
Transistor - 66790139 - Radwell International
Willingboro, NJ, United States
Transistor
66790139
Transistor 66790139
POWER FIELD-EFFECT TRANSISTOR, 65A I(D), 200V, 0.025OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 65A I(D), 200V, 0.025OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP4227PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP4227PBF
200V 65A 330W 25mΩ@10V,46A 5V@250uA N Channel TO-247AC-3 MOSFETs ROHS

200V 65A 330W 25mΩ@10V,46A 5V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
N Channel Mosfet, 200V, 65A, To-247Ac; Channel Type Infineon - 88K4610 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 65A, To-247Ac; Channel Type Infineon
88K4610
N Channel Mosfet, 200V, 65A, To-247Ac; Channel Type Infineon 88K4610
N CHANNEL MOSFET, 200V, 65A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:65A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:30V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 65A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:65A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:30V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 65A 25mOhm 70nC Qg

MOSFET MOSFT 200V 65A 25mOhm 70nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP4227PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP4227PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP4227PBF
MOSFET N-CH 200V 65A TO247AC

MOSFET N-CH 200V 65A TO247AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Radwell International LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 6504772 6504772P 278-IRFP4227PBF 069509-IRFP4227PBF IRFP4227PBF-ND IRFP4227PBF 66790139 IRFP4227PBF 88K4610 IRFP4227PBF IRFP4227PBF
Product Name MOSFETs MOSFETs 200V 65A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP4227PBF Single FETs, MOSFETs Single FETs, MOSFETs Transistor Triode/MOS Tube/Transistor >> MOSFETs N Channel Mosfet, 200V, 65A, To-247Ac; Channel Type Infineon MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Package Type TO-247; To-247ac TO-247; TO-247 Tube TO-247; SOT3; TO-247AC TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-3; TO-247 TO-247; TO-247-3
Number of units in IC 1
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIKB40N65DF5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
6 suppliers