MOSFET N-CH 300V 38A TO247AC Product overview: IRFP4137PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 38A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 300V, 38A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP4137PBF can be used for catalog matching and distributor lookup.
N-Channel 300V 38A (Tc) 341W (Tc) Through Hole TO-247AC
Manufacturer: Infineon Technologies
Win Source Part Number: 1187794-IRFP4137PBF
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 341W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 300V
Id - Continuous Drain Current: 38A
Rds On (Maximum) at Id, Vgs: 69mOhm at 24A, 10V
Gate Source Voltage(th) (Maximum) at Id: 5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5168pF at 50V
MOSFET N-CH 300V 38A TO247AC
MOSFET 300V, 40A, 69 mOhm 83 nC Qg, TO-247AC
MOSFET N-CH 300V 38A TO247AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-IRFP4137PBF | IRFP4137PBF-ND | 1187794-IRFP4137PBF | IRFP4137PBF | IRFP4137PBF | IRFP4137PBF |
| Product Name | 300V 38A MOSFET Transistor | Single FETs, MOSFETs | FETs - Single - IRFP4137PBF | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 300 volts | 300 volts | 300 volts | |||
| Transconductance | 0.0450 kS | |||||
| PD | 341 milliwatts | 341000 milliwatts | 341000 milliwatts |