Infineon Technologies AG 100V 57A MOSFET Transistor IRFP3710PBF

Description
MOSFET N-CH 100V 57A TO247AC Product overview: IRFP3710PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3710PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 100V 57A TO247AC Product overview: IRFP3710PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3710PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 57A MOSFET Transistor
278-IRFP3710PBF
100V 57A MOSFET Transistor 278-IRFP3710PBF
MOSFET N-CH 100V 57A TO247AC Product overview: IRFP3710PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3710PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 57A TO247AC Product overview: IRFP3710PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 57A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 57A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3710PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3710PBF - 205377-IRFP3710PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3710PBF
205377-IRFP3710PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3710PBF 205377-IRFP3710PBF
Manufacturer: Infineon Technologies Win Source Part Number: 205377-IRFP3710PBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 200W (Tc) Family Name: IRFP3710 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 57A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 190nC @ 10V Max Input Capacitance: 3000pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 mOhm @ 28A, 10V Alternative Parts (Cross-Reference): SSF70N10A; IXTQ75N10PSN; HUFA75639G3; Introduction Date: February 26, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205377-IRFP3710PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 200W (Tc)
Family Name: IRFP3710
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 57A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 190nC @ 10V
Max Input Capacitance: 3000pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 mOhm @ 28A, 10V
Alternative Parts (Cross-Reference): SSF70N10A; IXTQ75N10PSN; HUFA75639G3;
Introduction Date: February 26, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP3710PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP3710PBF-ND
Single FETs, MOSFETs IRFP3710PBF-ND
N-Channel 100V 57A (Tc) 200W (Tc) Through Hole TO-247AC

N-Channel 100V 57A (Tc) 200W (Tc) Through Hole TO-247AC

Buy Now Datasheet
MOSFETs - 5411584 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5411584
MOSFETs 5411584
Infineon IRFP3710PBF MOSFET

Infineon IRFP3710PBF MOSFET

Supplier's Site
MOSFETs - 9194918 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194918
MOSFETs 9194918
Infineon IRFP3710PBF MOSFET

Infineon IRFP3710PBF MOSFET

Supplier's Site
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.025Ohm;ID 57A;TO-247AC;PD 200W;VGS +/-20V - 70017038 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.025Ohm;ID 57A;TO-247AC;PD 200W;VGS +/-20V
70017038
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.025Ohm;ID 57A;TO-247AC;PD 200W;VGS +/-20V 70017038
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.025Ohm;ID 57A;TO-247AC;PD 200W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.025Ohm;ID 57A;TO-247AC;PD 200W;VGS +/-20V

Supplier's Site
Transistor - 66790127 - Radwell International
Willingboro, NJ, United States
Transistor
66790127
Transistor 66790127
POWER FIELD-EFFECT TRANSISTOR, 57A I(D), 100V, 0.025OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 57A I(D), 100V, 0.025OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Transistor - 17472162 - Radwell International
Willingboro, NJ, United States
Transistor
17472162
Transistor 17472162
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 57A I(D), 100V, 0.025OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 57A I(D), 100V, 0.025OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC, 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 100V, 57A, To-247Ac; Channel Type Infineon - 63J6881 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 57A, To-247Ac; Channel Type Infineon
63J6881
N Channel Mosfet, 100V, 57A, To-247Ac; Channel Type Infineon 63J6881
N CHANNEL MOSFET, 100V, 57A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:57A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 57A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:57A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP3710PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP3710PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP3710PBF
MOSFET N-CH 100V 57A TO247AC

MOSFET N-CH 100V 57A TO247AC

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP3710PBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP3710PBF
100V 57A 200W 25mΩ@10V,28A 4V@250uA N Channel TO-247AC MOSFETs ROHS

100V 57A 200W 25mΩ@10V,28A 4V@250uA N Channel TO-247AC MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 51A 25mOhm 66.7nCAC

MOSFET MOSFT 100V 51A 25mOhm 66.7nCAC

Buy Now Datasheet
Single FETs, MOSFETs - IRFP3710PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP3710PBF
Single FETs, MOSFETs IRFP3710PBF
MOSFET N-CH 100V 57A TO247AC

MOSFET N-CH 100V 57A TO247AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. Allied Electronics, Inc. Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP3710PBF 205377-IRFP3710PBF IRFP3710PBF-ND 5411584 70017038 66790127 63J6881 IRFP3710PBF IRFP3710PBF IRFP3710PBF IRFP3710PBF
Product Name 100V 57A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3710PBF Single FETs, MOSFETs MOSFETs MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.025Ohm;ID 57A;TO-247AC;PD 200W;VGS +/-20V Transistor N Channel Mosfet, 100V, 57A, To-247Ac; Channel Type Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 100 volts 100 volts 100 volts 100 volts 100 volts
PD 180 milliwatts 200000 milliwatts 200000 milliwatts 200000 milliwatts 200000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data