Infineon Technologies AG Single FETs, MOSFETs IRFP3703PBF

Description
IRFP3703 - 90A, 30V, 0.0039ohm, N-Channel MOSFET, TO-247AC
Request a Quote Datasheet
Description
IRFP3703 - 90A, 30V, 0.0039ohm, N-Channel MOSFET, TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - IRFP3703PBF - Rochester Electronics
Newburyport, MA, United States
IRFP3703 - 90A, 30V, 0.0039ohm, N-Channel MOSFET, TO-247AC

IRFP3703 - 90A, 30V, 0.0039ohm, N-Channel MOSFET, TO-247AC

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFP3703PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP3703PBF-ND
Single FETs, MOSFETs IRFP3703PBF-ND
N-Channel 30V 210A (Tc) 3.8W (Ta), 230W (Tc) Through Hole TO-247AC

N-Channel 30V 210A (Tc) 3.8W (Ta), 230W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
30V 210A MOSFET Transistor
278-IRFP3703PBF
30V 210A MOSFET Transistor 278-IRFP3703PBF
MOSFET N-CH 30V 210A TO247AC Product overview: IRFP3703PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 210A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 210A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3703PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 210A TO247AC Product overview: IRFP3703PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 210A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 210A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3703PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3703PBF - 133449-IRFP3703PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3703PBF
133449-IRFP3703PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3703PBF 133449-IRFP3703PBF
Manufacturer: Infineon Technologies Win Source Part Number: 133449-IRFP3703PBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 3.8W (Ta), 230W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 7V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 210A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 209nC @ 10V Max Input Capacitance: 8250pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2.8 mOhm @ 76A, 10V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 133449-IRFP3703PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 3.8W (Ta), 230W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 7V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 210A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 209nC @ 10V
Max Input Capacitance: 8250pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2.8 mOhm @ 76A, 10V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFP3703PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP3703PBF
Single FETs, MOSFETs IRFP3703PBF
MOSFET N-CH 30V 210A TO247AC

MOSFET N-CH 30V 210A TO247AC

Supplier's Site Datasheet
MOSFET N-CH 30V 210A TO-247AC - 376-IRFP3703PBF - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 30V 210A TO-247AC
376-IRFP3703PBF
MOSFET N-CH 30V 210A TO-247AC 376-IRFP3703PBF
MOSFET N-CH 30V 210A TO-247AC

MOSFET N-CH 30V 210A TO-247AC

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 30V 1 N-CH HEXFET 2.8mOhms 209nC

MOSFET 30V 1 N-CH HEXFET 2.8mOhms 209nC

Buy Now Datasheet
Mosfet, N-Ch, 30V, 210A, 175Deg C, 230W; Transistor Polarity Infineon - 64AH3710 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 30V, 210A, 175Deg C, 230W; Transistor Polarity Infineon
64AH3710
Mosfet, N-Ch, 30V, 210A, 175Deg C, 230W; Transistor Polarity Infineon 64AH3710
MOSFET, N-CH, 30V, 210A, 175DEG C, 230W; Transistor Polarity:N Channel; Continuous Drain Current Id:210A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

MOSFET, N-CH, 30V, 210A, 175DEG C, 230W; Transistor Polarity:N Channel; Continuous Drain Current Id:210A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.0023ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP3703PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP3703PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP3703PBF
MOSFET N-CH 30V 210A TO247AC

MOSFET N-CH 30V 210A TO247AC

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFP3703PBF IRFP3703PBF-ND 278-IRFP3703PBF 133449-IRFP3703PBF IRFP3703PBF 376-IRFP3703PBF IRFP3703PBF 64AH3710 IRFP3703PBF
Product Name Single FETs, MOSFETs 30V 210A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3703PBF Single FETs, MOSFETs MOSFET N-CH 30V 210A TO-247AC MOSFET Mosfet, N-Ch, 30V, 210A, 175Deg C, 230W; Transistor Polarity Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
rDS(on) 0.0039 ohms 0.0023 ohms
Package Type TO247 TO-247; TO-247-3 Tube TO-247; SOT3; TO-247AC TO-247; TO-247-3 TO-3 TO-247; TO-247-3
Packing Method Tube; Tube Tube Bulk; Bulk Bulk; Bulk Tube; Tube
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Unlock Full Specs
to access all available technical data