Infineon Technologies AG N Channel Mosfet, 60V, 200A, To-247Ac; Transistor Polarity Infineon IRFP3206PBF.

Description
N CHANNEL MOSFET, 60V, 200A, TO-247AC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200A; On Resistance Rds(on):0.0024ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 60V, 200A, TO-247AC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200A; On Resistance Rds(on):0.0024ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 60V, 200A, To-247Ac; Transistor Polarity Infineon - 27AC6803 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 200A, To-247Ac; Transistor Polarity Infineon
27AC6803
N Channel Mosfet, 60V, 200A, To-247Ac; Transistor Polarity Infineon 27AC6803
N CHANNEL MOSFET, 60V, 200A, TO-247AC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200A; On Resistance Rds(on):0.0024ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 200A, TO-247AC; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:200A; On Resistance Rds(on):0.0024ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 27AC6803
Product Name N Channel Mosfet, 60V, 200A, To-247Ac; Transistor Polarity Infineon
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 100 volts
IDSS 100000 milliamps
View Details
9 suppliers
Single FETs, MOSFETs - 94-4762-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
2 suppliers
MOSFETs - 1221509 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-346 (sc-59)
View Details