Infineon Technologies AG 75V 120A MOSFET Transistor IRFP3077PBF

Description
MOSFET N-CH 75V 120A TO247AC Product overview: IRFP3077PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3077PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 120A TO247AC Product overview: IRFP3077PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3077PBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 120A MOSFET Transistor
278-IRFP3077PBF
75V 120A MOSFET Transistor 278-IRFP3077PBF
MOSFET N-CH 75V 120A TO247AC Product overview: IRFP3077PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3077PBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 120A TO247AC Product overview: IRFP3077PBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 120A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 120A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP3077PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 448-IRFP3077PBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
448-IRFP3077PBF-ND
Single FETs, MOSFETs 448-IRFP3077PBF-ND
N-Channel 75V 120A (Tc) 340W (Tc) Through Hole TO-247AC

N-Channel 75V 120A (Tc) 340W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3077PBF - 1046986-IRFP3077PBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3077PBF
1046986-IRFP3077PBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3077PBF 1046986-IRFP3077PBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046986-IRFP3077PBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 340W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 120A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 220nC @ 10V Max Input Capacitance: 9400pF @ 50V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 3.3 mOhm @ 75A, 10V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1046986-IRFP3077PBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 340W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 120A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 220nC @ 10V
Max Input Capacitance: 9400pF @ 50V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 3.3 mOhm @ 75A, 10V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MOSFET, N Ch., 75V, 210A, 3.3 MOHM, 160NC QG, TO-247AC, Pb-Free - 70017970 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, N Ch., 75V, 210A, 3.3 MOHM, 160NC QG, TO-247AC, Pb-Free
70017970
MOSFET, N Ch., 75V, 210A, 3.3 MOHM, 160NC QG, TO-247AC, Pb-Free 70017970
MOSFET, N Ch., 75V, 210A, 3.3 MOHM, 160NC QG, TO-247AC, Pb-Free

MOSFET, N Ch., 75V, 210A, 3.3 MOHM, 160NC QG, TO-247AC, Pb-Free

Supplier's Site
Single FETs, MOSFETs - IRFP3077PBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP3077PBF
Single FETs, MOSFETs IRFP3077PBF
MOSFET N-CH 75V 120A TO247AC

MOSFET N-CH 75V 120A TO247AC

Supplier's Site Datasheet
Transistor - 17324701 - Radwell International
Willingboro, NJ, United States
Transistor
17324701
Transistor 17324701
N CH MOSFET, 75V, 200A, TO-247AC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:200A; DRAIN SOURCE VOLTAGE VDS:75V; ON RESISTANCE RDS(ON). FREE 2 YEAR RADWELL WARRANTY

N CH MOSFET, 75V, 200A, TO-247AC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:200A; DRAIN SOURCE VOLTAGE VDS:75V; ON RESISTANCE RDS(ON). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 75V 210A 3.3mOhm 160nC Qg

MOSFET MOSFT 75V 210A 3.3mOhm 160nC Qg

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP3077PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP3077PBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP3077PBF
MOSFET N-CH 75V 120A TO247AC

MOSFET N-CH 75V 120A TO247AC

Supplier's Site
Mosfet, N-Ch, 75V, 120A, 175Deg C, 340W; Channel Type Infineon - 11N7903 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 75V, 120A, 175Deg C, 340W; Channel Type Infineon
11N7903
Mosfet, N-Ch, 75V, 120A, 175Deg C, 340W; Channel Type Infineon 11N7903
MOSFET, N-CH, 75V, 120A, 175DEG C, 340W; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 75V, 120A, 175DEG C, 340W; Channel Type:N Channel; Drain Source Voltage Vds:75V; Continuous Drain Current Id:120A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:20V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Allied Electronics, Inc. ODG (Origin Data Global) Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP3077PBF 448-IRFP3077PBF-ND 1046986-IRFP3077PBF 70017970 IRFP3077PBF 17324701 IRFP3077PBF IRFP3077PBF 11N7903
Product Name 75V 120A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP3077PBF MOSFET, N Ch., 75V, 210A, 3.3 MOHM, 160NC QG, TO-247AC, Pb-Free Single FETs, MOSFETs Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 75V, 120A, 175Deg C, 340W; Channel Type Infineon
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts 75 volts 75 volts
PD 340 milliwatts 340000 milliwatts 340000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data