Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP2907ZPBF IRFP2907ZPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046984-IRFP2907ZPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 7500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046984-IRFP2907ZPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 7500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP2907ZPBF - 1046984-IRFP2907ZPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP2907ZPBF
1046984-IRFP2907ZPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP2907ZPBF 1046984-IRFP2907ZPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046984-IRFP2907ZPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 75V Continuous Drain Current at 25°C: 90A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 270nC @ 10V Max Input Capacitance: 7500pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 90A, 10V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 1046984-IRFP2907ZPBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 75V
Continuous Drain Current at 25°C: 90A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 270nC @ 10V
Max Input Capacitance: 7500pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 90A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - IRFP2907ZPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP2907ZPBF-ND
Single FETs, MOSFETs IRFP2907ZPBF-ND
N-Channel 75V 90A (Tc) 310W (Tc) Through Hole TO-247AC

N-Channel 75V 90A (Tc) 310W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
75V 90A MOSFET Transistor
278-IRFP2907ZPBF
75V 90A MOSFET Transistor 278-IRFP2907ZPBF
MOSFET N-CH 75V 90A TO247AC Product overview: IRFP2907ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP2907ZPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 90A TO247AC Product overview: IRFP2907ZPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 90A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 90A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP2907ZPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 90 A, 75 V, 4.5 Mohm, 10 V, 4 V Rohs Compliant Infineon - 38K2571 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 90 A, 75 V, 4.5 Mohm, 10 V, 4 V Rohs Compliant Infineon
38K2571
Mosfet Transistor, N Channel, 90 A, 75 V, 4.5 Mohm, 10 V, 4 V Rohs Compliant Infineon 38K2571
MOSFET Transistor, N Channel, 90 A, 75 V, 4.5 mohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 90 A, 75 V, 4.5 mohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP2907ZPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP2907ZPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP2907ZPBF
MOSFET N-CH 75V 90A TO247AC

MOSFET N-CH 75V 90A TO247AC

Supplier's Site
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 4.5Milliohms;ID 170A;TO-247AC;PD 310W;-55de - 70017538 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 4.5Milliohms;ID 170A;TO-247AC;PD 310W;-55de
70017538
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 4.5Milliohms;ID 170A;TO-247AC;PD 310W;-55de 70017538
MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 4.5Milliohms;ID 170A;TO-247AC;PD 310W;-55de

MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 4.5Milliohms;ID 170A;TO-247AC;PD 310W;-55de

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 75V 90A 4.5mOhm 180nC Qg

MOSFET MOSFT 75V 90A 4.5mOhm 180nC Qg

Buy Now Datasheet
Single FETs, MOSFETs - IRFP2907ZPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP2907ZPBF
Single FETs, MOSFETs IRFP2907ZPBF
MOSFET N-CH 75V 90A TO247AC

MOSFET N-CH 75V 90A TO247AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1046984-IRFP2907ZPBF IRFP2907ZPBF-ND 278-IRFP2907ZPBF 38K2571 IRFP2907ZPBF 70017538 IRFP2907ZPBF IRFP2907ZPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP2907ZPBF Single FETs, MOSFETs 75V 90A MOSFET Transistor Mosfet Transistor, N Channel, 90 A, 75 V, 4.5 Mohm, 10 V, 4 V Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 75V;RDS(ON) 4.5Milliohms;ID 170A;TO-247AC;PD 310W;-55de MOSFET Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 75 volts 75 volts 75 volts 75 volts
PD 310000 milliwatts 310000 milliwatts 310000 milliwatts 310000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC TO-247; TO-247-3 Tube TO-3 TO-247; TO-247-3 TO-247 TO-247; TO-247-3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
RF Power Transistor - 1115382 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details