The IRFP260NPbF is a fifth-generation HEXFET® N-channel power MOSFET designed for high-efficiency switching applications. It is packaged in a TO-247AC case with dimensions conforming to JEDEC outline TO-247-AC, featuring a 3.55 mm (0.140 in) lead pitch and mounting hole dimensions of 5.30 mm (0.209 in). The device has a drain-source breakdown voltage of 200 V, a continuous drain current of 50 A at 25°C, and a maximum on-resistance of 0.04 Ω at 10 V gate-source voltage. It supports a maximum junction temperature of 175°C, is fully avalanche rated with a single-pulse avalanche energy of 560 mJ, and has a safety operating area limited by RDS(on). Thermal resistance from junction to case is 0.50°C/W, and junction-to-ambient is 40°C/W. The device is lead-free and meets RoHS requirements.
N CHANNEL MOSFET, 200V, 50A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:50A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 26AC0522 |
| Product Name | N Channel Mosfet, 200V, 50A, To-247Ac; Channel Type Infineon |
| Polarity | N-Channel |