Manufacturer: Infineon Technologies
Win Source Part Number: 60552-IRFP260N
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 50A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 234nC @ 10V
Max Input Capacitance: 4057pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 40 mOhm @ 28A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
MOSFET N-CH 200V 50A TO-247AC Product overview: IRFP260N from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 50A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP260N can be used for catalog matching and distributor lookup.
MOSFET N-CHANNEL, 1-CHANNEL, 200V, 50A, 3-PIN. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Radwell International | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 60552-IRFP260N | 285-IRFP260N | 7706534 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP260N | 200V 50A MOSFET Transistor | Transistor |
| Polarity | N-Channel; N-Channel | N-Channel | |
| V(BR)DSS | 200 volts | ||
| PD | 300000 milliwatts | 300000 milliwatts |