Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250NPBF IRFP250NPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069506-IRFP250NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Family Name: IRFP250N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 123nC @ 10V Max Input Capacitance: 2159pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): STW50NB20; STW40N20; IRFP250; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069506-IRFP250NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Family Name: IRFP250N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 123nC @ 10V Max Input Capacitance: 2159pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): STW50NB20; STW40N20; IRFP250; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250NPBF - 069506-IRFP250NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250NPBF
069506-IRFP250NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250NPBF 069506-IRFP250NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069506-IRFP250NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Family Name: IRFP250N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 123nC @ 10V Max Input Capacitance: 2159pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 18A, 10V Alternative Parts (Cross-Reference): STW50NB20; STW40N20; IRFP250; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 069506-IRFP250NPBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 214W (Tc)
Family Name: IRFP250N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 123nC @ 10V
Max Input Capacitance: 2159pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 18A, 10V
Alternative Parts (Cross-Reference): STW50NB20; STW40N20; IRFP250;
Introduction Date: February 11, 2004
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
200V 30A MOSFET Transistor
278-IRFP250NPBF
200V 30A MOSFET Transistor 278-IRFP250NPBF
MOSFET N-CH 200V 30A TO247AC Product overview: IRFP250NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP250NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 30A TO247AC Product overview: IRFP250NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP250NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5410042 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410042
MOSFETs 5410042
MOSFET N-Channel 200V 30A TO247AC

MOSFET N-Channel 200V 30A TO247AC

Supplier's Site
Single FETs, MOSFETs - IRFP250NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP250NPBF-ND
Single FETs, MOSFETs IRFP250NPBF-ND
N-Channel 200V 30A (Tc) 214W (Tc) Through Hole TO-247AC

N-Channel 200V 30A (Tc) 214W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 30A 75mOhm 82nCAC

MOSFET MOSFT 200V 30A 75mOhm 82nCAC

Buy Now Datasheet
Transistor - 66790095 - Radwell International
Willingboro, NJ, United States
Transistor
66790095
Transistor 66790095
POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 200V, 0.075OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 30A I(D), 200V, 0.075OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single FETs, MOSFETs - IRFP250NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP250NPBF
Single FETs, MOSFETs IRFP250NPBF
MOSFET N-CH 200V 30A TO247AC

MOSFET N-CH 200V 30A TO247AC

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP250NPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP250NPBF
200V 30A 75mΩ@10V,18A 214W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

200V 30A 75mΩ@10V,18A 214W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP250NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP250NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP250NPBF
MOSFET N-CH 200V 30A TO247AC

MOSFET N-CH 200V 30A TO247AC

Supplier's Site
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.075Ohm;ID 30A;TO-247AC;PD 214W;VGS +/-20V - 70017035 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.075Ohm;ID 30A;TO-247AC;PD 214W;VGS +/-20V
70017035
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.075Ohm;ID 30A;TO-247AC;PD 214W;VGS +/-20V 70017035
MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.075Ohm;ID 30A;TO-247AC;PD 214W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.075Ohm;ID 30A;TO-247AC;PD 214W;VGS +/-20V

Supplier's Site
N Channel Mosfet, 200V, 30A, To-247Ac; Channel Type Infineon - 63J6859 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 30A, To-247Ac; Channel Type Infineon
63J6859
N Channel Mosfet, 200V, 30A, To-247Ac; Channel Type Infineon 63J6859
N CHANNEL MOSFET, 200V, 30A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 30A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Radwell International ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 069506-IRFP250NPBF 278-IRFP250NPBF 5410042 IRFP250NPBF-ND IRFP250NPBF 66790095 IRFP250NPBF IRFP250NPBF IRFP250NPBF 70017035 63J6859
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250NPBF 200V 30A MOSFET Transistor MOSFETs Single FETs, MOSFETs MOSFET Transistor Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 200V;RDS(ON) 0.075Ohm;ID 30A;TO-247AC;PD 214W;VGS +/-20V N Channel Mosfet, 200V, 30A, To-247Ac; Channel Type Infineon
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 200 volts 200 volts 200 volts 200 volts 200 volts
PD 214000 milliwatts 214 milliwatts 214000 milliwatts 214000 milliwatts 214000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC Tube TO-247; To-247ac TO-247; TO-247-3 TO-247; TO-247-3 TO-247 TO-247; TO-247-3 TO-247 TO-3; TO-247
Unlock Full Specs
to access all available technical data