Infineon Technologies AG 200V 30A MOSFET Transistor IRFP250MPBF

Description
MOSFET N-CH 200V 30A TO247AC Product overview: IRFP250MPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP250MPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 200V 30A TO247AC Product overview: IRFP250MPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP250MPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 30A MOSFET Transistor
278-IRFP250MPBF
200V 30A MOSFET Transistor 278-IRFP250MPBF
MOSFET N-CH 200V 30A TO247AC Product overview: IRFP250MPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP250MPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 200V 30A TO247AC Product overview: IRFP250MPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP250MPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250MPBF - 069505-IRFP250MPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250MPBF
069505-IRFP250MPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250MPBF 069505-IRFP250MPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069505-IRFP250MPBF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 214W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 30A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 123nC @ 10V Max Input Capacitance: 2159pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 75 mOhm @ 18A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069505-IRFP250MPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 214W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 30A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 123nC @ 10V
Max Input Capacitance: 2159pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 75 mOhm @ 18A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - IRFP250MPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP250MPBF-ND
Single FETs, MOSFETs IRFP250MPBF-ND
N-Channel 200V 30A (Tc) 214W (Tc) Through Hole TO-247AC

N-Channel 200V 30A (Tc) 214W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP250MPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP250MPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP250MPBF
MOSFET N-CH 200V 30A TO247AC

MOSFET N-CH 200V 30A TO247AC

Supplier's Site
Single FETs, MOSFETs - IRFP250MPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP250MPBF
Single FETs, MOSFETs IRFP250MPBF
MOSFET N-CH 200V 30A TO247AC

MOSFET N-CH 200V 30A TO247AC

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP250MPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP250MPBF
200V 30A 75mΩ@10V,18A 214W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

200V 30A 75mΩ@10V,18A 214W 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, N-Ch, 200V, 30A, 175Deg C, 214W; Channel Type Infineon - 91Y4707 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 200V, 30A, 175Deg C, 214W; Channel Type Infineon
91Y4707
Mosfet, N-Ch, 200V, 30A, 175Deg C, 214W; Channel Type Infineon 91Y4707
MOSFET, N-CH, 200V, 30A, 175DEG C, 214W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 200V, 30A, 175DEG C, 214W; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:30A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site
Transistor - 108088353 - Radwell International
Willingboro, NJ, United States
Transistor
108088353
Transistor 108088353
MOSFET, N-CH, 200V, 30A, 175DEG C, 214W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:200V; CONTINUOUS DRAIN CURRENT ID:30A; ON RESISTANCE RDS(ON):0.075OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 200V, 30A, 175DEG C, 214W; TRANSISTOR POLARITY:N CHANNEL; DRAIN SOURCE VOLTAGE VDS:200V; CONTINUOUS DRAIN CURRENT ID:30A; ON RESISTANCE RDS(ON):0.075OHM; TRANSISTOR MOUNTING:THROUGH HOLE; RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFT 200V 30A 75mOhm 82nCAC

MOSFET MOSFT 200V 30A 75mOhm 82nCAC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFP250MPBF 069505-IRFP250MPBF IRFP250MPBF-ND IRFP250MPBF IRFP250MPBF IRFP250MPBF 91Y4707 108088353 IRFP250MPBF
Product Name 200V 30A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP250MPBF Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, N-Ch, 200V, 30A, 175Deg C, 214W; Channel Type Infineon Transistor MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 200 volts 200 volts 200 volts 200 volts
Transconductance 0.0170 kS
PD 214 milliwatts 214000 milliwatts 214000 milliwatts 214000 milliwatts
Unlock Full Specs
to access all available technical data