Infineon Technologies AG TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP150NPBF IRFP150NPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 017625-IRFP150NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Family Name: IRFP150N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 23A, 10V Alternative Parts (Cross-Reference): MTW45N10E; 2SK1436; RFG40N10LE9A; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 017625-IRFP150NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Family Name: IRFP150N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 23A, 10V Alternative Parts (Cross-Reference): MTW45N10E; 2SK1436; RFG40N10LE9A; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP150NPBF - 017625-IRFP150NPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP150NPBF
017625-IRFP150NPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP150NPBF 017625-IRFP150NPBF
Manufacturer: Infineon Technologies Win Source Part Number: 017625-IRFP150NPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 160W (Tc) Family Name: IRFP150N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 42A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 1900pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 36 mOhm @ 23A, 10V Alternative Parts (Cross-Reference): MTW45N10E; 2SK1436; RFG40N10LE9A; Introduction Date: February 11, 2004 ECCN: EAR99 Country of Origin: China, Mexico Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 017625-IRFP150NPBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Family Name: IRFP150N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 23A, 10V
Alternative Parts (Cross-Reference): MTW45N10E; 2SK1436; RFG40N10LE9A;
Introduction Date: February 11, 2004
ECCN: EAR99
Country of Origin: China, Mexico
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - IRFP150NPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP150NPBF-ND
Single FETs, MOSFETs IRFP150NPBF-ND
N-Channel 100V 42A (Tc) 160W (Tc) Through Hole TO-247AC

N-Channel 100V 42A (Tc) 160W (Tc) Through Hole TO-247AC

Buy Now Datasheet
Singapore, Singapore
100V 42A MOSFET Transistor
278-IRFP150NPBF
100V 42A MOSFET Transistor 278-IRFP150NPBF
MOSFET N-CH 100V 42A TO247AC Product overview: IRFP150NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP150NPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 42A TO247AC Product overview: IRFP150NPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP150NPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 5410856 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
5410856
MOSFETs 5410856
MOSFET N-Channel 100V 42A TO247AC

MOSFET N-Channel 100V 42A TO247AC

Supplier's Site
MOSFETs - 9194873 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194873
MOSFETs 9194873
MOSFET N-Channel 100V 42A TO247AC

MOSFET N-Channel 100V 42A TO247AC

Supplier's Site
Transistor - 66790091 - Radwell International
Willingboro, NJ, United States
Transistor
66790091
Transistor 66790091
TRANSITOR, N-CHANNEL, 100 VAC, 42 AMP (TC), 160W (TC), THROUGH HOLE, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

TRANSITOR, N-CHANNEL, 100 VAC, 42 AMP (TC), 160W (TC), THROUGH HOLE, TO-247AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.036Ohm;ID 42A;TO-247AC;PD 160W;VGS +/-20V - 70017034 - Allied Electronics, Inc.
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.036Ohm;ID 42A;TO-247AC;PD 160W;VGS +/-20V
70017034
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.036Ohm;ID 42A;TO-247AC;PD 160W;VGS +/-20V 70017034
MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.036Ohm;ID 42A;TO-247AC;PD 160W;VGS +/-20V

MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.036Ohm;ID 42A;TO-247AC;PD 160W;VGS +/-20V

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP150NPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP150NPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP150NPBF
MOSFET N-CH 100V 42A TO247AC

MOSFET N-CH 100V 42A TO247AC

Supplier's Site
Single FETs, MOSFETs - IRFP150NPBF - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
IRFP150NPBF
Single FETs, MOSFETs IRFP150NPBF
MOSFET N-CH 100V 42A TO247AC

MOSFET N-CH 100V 42A TO247AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFT 100V 39A 36mOhm 73.3nCAC

MOSFET MOSFT 100V 39A 36mOhm 73.3nCAC

Buy Now Datasheet
N Channel Mosfet, 100V, 42A, To-247Ac; Channel Type Infineon - 63J6848 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 42A, To-247Ac; Channel Type Infineon
63J6848
N Channel Mosfet, 100V, 42A, To-247Ac; Channel Type Infineon 63J6848
N CHANNEL MOSFET, 100V, 42A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:42A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 42A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:42A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
IRFP150NPBF
Triode/MOS Tube/Transistor >> MOSFETs IRFP150NPBF
100V 42A 160W 36mΩ@10V,23A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

100V 42A 160W 36mΩ@10V,23A 4V@250uA N Channel TO-247AC-3 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Radwell International Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 017625-IRFP150NPBF IRFP150NPBF-ND 278-IRFP150NPBF 5410856 66790091 70017034 IRFP150NPBF IRFP150NPBF IRFP150NPBF 63J6848 IRFP150NPBF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP150NPBF Single FETs, MOSFETs 100V 42A MOSFET Transistor MOSFETs Transistor MOSFET, Power;N-Ch;VDSS 100V;RDS(ON) 0.036Ohm;ID 42A;TO-247AC;PD 160W;VGS +/-20V Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 100V, 42A, To-247Ac; Channel Type Infineon Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 100 volts 100 volts 100 volts 100 volts 100 volts
PD 160000 milliwatts 140 milliwatts 160000 milliwatts 160000 milliwatts 160000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC TO-247; TO-247-3 Tube TO-247; To-247ac TO-247 TO-247; TO-247-3 TO-247; TO-247-3 TO-3; TO-247 TO-247
Unlock Full Specs
to access all available technical data