Manufacturer: Infineon Technologies
Win Source Part Number: 091751-IRFP150MPBF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 160W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 42A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 1900pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 36 mOhm @ 23A, 10V
Alternative Parts (Cross-Reference): FQAF44N10; IRFP150NPBF; IRFP150MPBF; IRFP150N;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
N-Channel 100V 42A (Tc) 160W (Tc) Through Hole TO-247AC
MOSFET N-CH 100V 42A TO247AC Product overview: IRFP150MPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 42A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 42A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP150MPBF can be used for catalog matching and distributor lookup.
MOSFET, N-CH, 100V, 42A, TO-247AC-3; Transistor Polarity:N Channel; Continuous Drain Current Id:42A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.036ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:4V; Power RoHS Compliant: Yes
MOSFET N-CH 100V 42A TO247AC
MOSFET MOSFT 100V 39A 36mOhm 73.3nCAC
MOSFET N-CH 100V 42A TO247AC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 091751-IRFP150MPBF | IRFP150MPBF-ND | 278-IRFP150MPBF | 91Y4706 | IRFP150MPBF | IRFP150MPBF | IRFP150MPBF |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP150MPBF | Single FETs, MOSFETs | 100V 42A MOSFET Transistor | Mosfet, N-Ch, 100V, 42A, To-247Ac-3; Transistor Polarity Infineon | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 100 volts | 100 volts | 100 volts | ||||
| PD | 160000 milliwatts | 160 milliwatts | 160000 milliwatts | ||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||||
| Package Type | TO-247; SOT3; TO-247AC | TO-247; TO-247-3 | Tube | TO-3; TO-247 | TO-247; TO-247-3 | TO-247; TO-247-3 |