N CHANNEL MOSFET, 100V, 33A, TO-247AC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:33A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 27AC6798 |
| Product Name | N Channel Mosfet, 100V, 33A, To-247Ac; Channel Type Infineon |
| Polarity | N-Channel |