Infineon Technologies AG Single FETs, MOSFETs IRFP1405

Description
N-Channel 55V 95A (Tc) 310W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 55V 95A (Tc) 310W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP1405-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP1405-ND
Single FETs, MOSFETs IRFP1405-ND
N-Channel 55V 95A (Tc) 310W (Tc) Through Hole TO-247AC

N-Channel 55V 95A (Tc) 310W (Tc) Through Hole TO-247AC

Buy Now Datasheet
FETs - Single - IRFP1405 - 1187757-IRFP1405 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFP1405
1187757-IRFP1405
FETs - Single - IRFP1405 1187757-IRFP1405
Manufacturer: Infineon Technologies Win Source Part Number: 1187757-IRFP1405 Packaging: Bulk Mounting Style: Through Hole Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-247AC Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.irf.com Manufacturer Package: TO-247-3 Power Dissipation (Maximum): 310W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 55V Id - Continuous Drain Current: 95A Rds On (Maximum) at Id, Vgs: 5.3mOhm at 95A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 180nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 5600pF at 25V

Manufacturer: Infineon Technologies
Win Source Part Number: 1187757-IRFP1405
Packaging: Bulk
Mounting Style: Through Hole
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247AC
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-247-3
Power Dissipation (Maximum): 310W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 55V
Id - Continuous Drain Current: 95A
Rds On (Maximum) at Id, Vgs: 5.3mOhm at 95A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 180nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 5600pF at 25V

Buy Now
Singapore, Singapore
55V 95A MOSFET Transistor
278-IRFP1405
55V 95A MOSFET Transistor 278-IRFP1405
MOSFET N-CH 55V 95A TO247AC Product overview: IRFP1405 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP1405 can be used for catalog matching and distributor lookup.

MOSFET N-CH 55V 95A TO247AC Product overview: IRFP1405 from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55V, 95A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 55V, 95A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP1405 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP1405 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP1405
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP1405
MOSFET N-CH 55V 95A TO247AC

MOSFET N-CH 55V 95A TO247AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number IRFP1405-ND 1187757-IRFP1405 278-IRFP1405 IRFP1405
Product Name Single FETs, MOSFETs FETs - Single - IRFP1405 55V 95A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3 Bag TO-247; TO-247-3
V(BR)DSS 55 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRF7738L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L6
Transistor Grade / Operating Range Automotive
View Details
5 suppliers