Infineon Technologies AG Single FETs, MOSFETs IRFP064VPBF

Description
N-Channel 60V 130A (Tc) 250W (Tc) Through Hole TO-247AC
Request a Quote Datasheet
Description
N-Channel 60V 130A (Tc) 250W (Tc) Through Hole TO-247AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - IRFP064VPBF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFP064VPBF-ND
Single FETs, MOSFETs IRFP064VPBF-ND
N-Channel 60V 130A (Tc) 250W (Tc) Through Hole TO-247AC

N-Channel 60V 130A (Tc) 250W (Tc) Through Hole TO-247AC

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064VPBF - 1046979-IRFP064VPBF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064VPBF
1046979-IRFP064VPBF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064VPBF 1046979-IRFP064VPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046979-IRFP064VPBF Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 250W (Tc) Family Name: IRFP064 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-247AC Dimension: TO-247-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 130A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 260nC @ 10V Max Input Capacitance: 6760pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 5.5 mOhm @ 78A, 10V Alternative Parts (Cross-Reference): 2SK3419-E; 2SK2554; IXFK110N06; 2SK2554-E; Introduction Date: July 06, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: Infineon Technologies
Win Source Part Number: 1046979-IRFP064VPBF
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Family Name: IRFP064
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 6760pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 78A, 10V
Alternative Parts (Cross-Reference): 2SK3419-E; 2SK2554; IXFK110N06; 2SK2554-E;
Introduction Date: July 06, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet
Singapore, Singapore
60V 130A MOSFET Transistor
278-IRFP064VPBF
60V 130A MOSFET Transistor 278-IRFP064VPBF
MOSFET N-CH 60V 130A TO247AC Product overview: IRFP064VPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP064VPBF can be used for catalog matching and distributor lookup.

MOSFET N-CH 60V 130A TO247AC Product overview: IRFP064VPBF from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 130A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFP064VPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFP064VPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFP064VPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFP064VPBF
MOSFET N-CH 60V 130A TO247AC

MOSFET N-CH 60V 130A TO247AC

Supplier's Site
Fort Worth, TX, USA
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 5.5Milliohms;ID 130A;TO-247AC;PD 250W;-55de
70017543
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 5.5Milliohms;ID 130A;TO-247AC;PD 250W;-55de 70017543
MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 5.5Milliohms;ID 130A;TO-247AC;PD 250W;-55de

MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 5.5Milliohms;ID 130A;TO-247AC;PD 250W;-55de

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc.
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number IRFP064VPBF-ND 1046979-IRFP064VPBF 278-IRFP064VPBF IRFP064VPBF 70017543
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064VPBF 60V 130A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET, Power;N-Ch;VDSS 60V;RDS(ON) 5.5Milliohms;ID 130A;TO-247AC;PD 250W;-55de
Polarity N-Channel N-Channel; N-Channel N-Channel
Package Type TO-247; TO-247-3 TO-247; SOT3; TO-247AC Bag TO-247; TO-247-3 TO-247
V(BR)DSS 60 volts 60 volts
PD 250000 milliwatts 250000 milliwatts 250000 milliwatts
Unlock Full Specs
to access all available technical data