Manufacturer: Infineon Technologies
Win Source Part Number: 60529-IRFP064V
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-247AC
Dimension: TO-247-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 130A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 260nC @ 10V
Max Input Capacitance: 6760pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 5.5 mOhm @ 78A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
MOSFET N-CH 60V 130A TO-247AC Product overview: IRFP064V from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 130A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 130A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-IRFP064V can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 60529-IRFP064V | 285-IRFP064V |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - IRFP064V | 60V 130A MOSFET Transistor |
| Polarity | N-Channel; N-Channel | N-Channel |
| V(BR)DSS | 60 volts | |
| PD | 250000 milliwatts | 250000 milliwatts |